location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NVIDIA GFX T1000, 8 GB, GDDR6, 128-bit, 896 CUDA Cores, PCI Express 3.0 x 16, 4xMini DisplayPort, 50 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA GFX T1000, 8 GB, GDDR6, 128-bit, 896 CUDA Cores, PCI Express 3.0 x 16, 4xMini DisplayPort, 50 W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5Z7D8AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337668348 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 11:12:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP NVIDIA GFX T1000, 8 GB, GDDR6, 128-bit, 896 CUDA Cores, PCI Express 3.0 x 16, 4xMini DisplayPort, 50 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA T1000 8 GB GDDR6
  • - 128 bit PCI Express x16 3.0
  • - DirectX version: 12.07 OpenGL version: 4.68
Long product name HP NVIDIA GFX T1000, 8 GB, GDDR6, 128-bit, 896 CUDA Cores, PCI Express 3.0 x 16, 4xMini DisplayPort, 50 W :
The long product name of HP NVIDIA GFX T1000, 8 GB, GDDR6, 128-bit, 896 CUDA Cores, PCI Express 3.0 x 16, 4xMini DisplayPort, 50 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 GB, GDDR6, 128-bit, 896 CUDA Cores, PCI Express 3.0 x 16, 4xMini DisplayPort, 50 W
More>>>
Short summary description HP NVIDIA GFX T1000, 8 GB, GDDR6, 128-bit, 896 CUDA Cores, PCI Express 3.0 x 16, 4xMini DisplayPort, 50 W:
This short summary of the HP NVIDIA GFX T1000, 8 GB, GDDR6, 128-bit, 896 CUDA Cores, PCI Express 3.0 x 16, 4xMini DisplayPort, 50 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP NVIDIA GFX T1000, 8 GB, GDDR6, 128-bit, 896 CUDA Cores, PCI Express 3.0 x 16, 4xMini DisplayPort, 50 W, T1000, 8 GB, GDDR6, 128 bit, PCI Express x16 3.0, 1 fan(s)

Long summary description HP NVIDIA GFX T1000, 8 GB, GDDR6, 128-bit, 896 CUDA Cores, PCI Express 3.0 x 16, 4xMini DisplayPort, 50 W:
This is an auto-generated long summary of HP NVIDIA GFX T1000, 8 GB, GDDR6, 128-bit, 896 CUDA Cores, PCI Express 3.0 x 16, 4xMini DisplayPort, 50 W based on the first three specs of the first five spec groups.

HP NVIDIA GFX T1000, 8 GB, GDDR6, 128-bit, 896 CUDA Cores, PCI Express 3.0 x 16, 4xMini DisplayPort, 50 W. Graphics processor family: NVIDIA, Graphics processor: T1000. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 128 bit. DirectX version: 12.07, OpenGL version: 4.68. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
CUDA *
Yes
CUDA cores
896
Graphics processor family *
NVIDIA
Graphics processor *
T1000
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
8 GB
Graphics card memory type *
GDDR6
Memory bus *
128 bit
Memory bandwidth (max)
160 GB/s
Ports & interfaces
Interface type *
PCI Express x16 3.0
Mini DisplayPorts quantity
4
DisplayPort version
1.4
Performance
TV tuner integrated *
No
DirectX version *
12.07
Shader model version *
5.17
Performance
OpenGL version *
4.68
HDCP
Yes
Dual Link DVI *
No
Design
Cooling type *
Active
Number of fans
1 fan(s)
Number of slots
1
Product colour
Black
Power
Power consumption (max)
50 W
Weight & dimensions
Weight
132.6 g
Depth
155.9 mm
Height
68.9 mm
Packaging data
Package width
653 mm
Package depth
251 mm
Package height
210 mm
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 3 distributor(s)
Portugal 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)