Lenovo logo

Lenovo GXD1E71385 headphones/headset Wired Wrist Calls/Music USB Type-A Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139025
Info modified on:
08 Nov 2024, 09:08:04
Long product name Lenovo GXD1E71385 headphones/headset Wired Wrist Calls/Music USB Type-A Grey:

Lenovo 110 Stereo USB Headset

Lenovo GXD1E71385 headphones/headset Wired Wrist Calls/Music USB Type-A Grey:

The Lenovo 110 Stereo USB Headset is the perfect solution for anyone looking for crisp calls, powerful audio, passive noise-cancelling, and hassle-free plug-and-play. Its dynamic rotatable microphone makes it ideal for both left- and right-siders, while its protein leather and memory-foam ear cups provide all-day comfort. It's compatible with all leading Operating System platforms while certified to Google's Work With Chromebook. This product works with devices capable of running the latest version of Chrome OS and has been certified to meet Google's compatibility standards. Google is not responsible for the operation of this product or its compliance with safety requirements. Chromebook and the Works With Chromebook badge are trademarks of Google LLC.

Short summary description Lenovo GXD1E71385 headphones/headset Wired Wrist Calls/Music USB Type-A Grey:

Lenovo GXD1E71385, Wired, Calls/Music, 20 - 20000 Hz, 137 g, Headset, Grey

Long summary description Lenovo GXD1E71385 headphones/headset Wired Wrist Calls/Music USB Type-A Grey:

Lenovo GXD1E71385. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 1.8 m. Cable length: 1.8 m. Weight: 137 g. Product colour: Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.