location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung OM46B Digital signage flat panel 116.8 cm (46") LCD Wi-Fi 4000 cd/m² Full HD Black Tizen 5.0 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OM46B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH46OMBEBGBXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094039474
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 15:06:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung OM46B Digital signage flat panel 116.8 cm (46") LCD Wi-Fi 4000 cd/m² Full HD Black Tizen 5.0 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 116.8 cm (46") 1920 x 1080 pixels LCD 4000 cd/m²
  • - 6 ms
  • - Ethernet LAN Wi-Fi
More>>>
Short summary description Samsung OM46B Digital signage flat panel 116.8 cm (46") LCD Wi-Fi 4000 cd/m² Full HD Black Tizen 5.0 24/7:
This short summary of the Samsung OM46B Digital signage flat panel 116.8 cm (46") LCD Wi-Fi 4000 cd/m² Full HD Black Tizen 5.0 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung OM46B, Digital signage flat panel, 116.8 cm (46"), LCD, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung OM46B Digital signage flat panel 116.8 cm (46") LCD Wi-Fi 4000 cd/m² Full HD Black Tizen 5.0 24/7:
This is an auto-generated long summary of Samsung OM46B Digital signage flat panel 116.8 cm (46") LCD Wi-Fi 4000 cd/m² Full HD Black Tizen 5.0 24/7 based on the first three specs of the first five spec groups.

Samsung OM46B. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 4000 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 5.0. Product colour: Black

Display
Panel type
VA
Display diagonal *
116.8 cm (46")
Display technology *
LCD
Display resolution *
1920 x 1080 pixels
Display brightness *
4000 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
6 ms
Contrast ratio (typical)
6000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.53 x 0.53 mm
Colour saturation
72%
Horizontal scan range
15 - 135 kHz
Vertical scan range
24 - 75 Hz
RGB colour space
NTSC
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
HDMI input ports quantity
2
DVI port *
No
DisplayPorts quantity *
1
DisplayPorts in
1
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
2
Wi-Fi *
Yes
Composite video out
1
RS-232 interface
Yes
RS-232C
Yes
Infrared data port
Yes
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Design
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
1.99 cm
Bezel width (side)
1.99 cm
Bezel width (top)
1.99 cm
Performance
TV tuner integrated
No
Operating hours (hours/days)
24/7
HDCP
Yes
International Protection (IP) code
IP5X
HDCP version
2.2
Power
Power consumption (typical) *
350 W
Power consumption (sleep)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Internal storage capacity
8 GB
Operating system installed
Tizen 5.0
Weight & dimensions
Display width
1062 mm
Display depth
54.5 mm
Display height
616.6 mm
Display weight
18.2 kg
Packaging data
Package width
1189 mm
Package depth
158 mm
Package height
757 mm
Package weight
23 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Technical details
Audio in (mini jack)
No
Other features
Audio output
Stereo Mini Jack
Bluetooth
No
Video out
Yes
Brand Image Product code Product Stock Price from
Samsung OH55A-S Digital signage flat panel 139.7 cm (55") VA 3500 cd/m² Full HD Black Tizen 5.0 24/7 Samsung OH55A-S Digital signage flat panel 139.7 cm (55") VA 3500 cd/m² Full HD Black Tizen 5.0 24/7
(show image)
LH55OHAOSGBXEN OH55A-S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB24R-TB Interactive flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7 Samsung QB24R-TB Interactive flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7
(show image)
LH24QBRTFGCXEN QB24R-TB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH75A Digital signage flat panel 190.5 cm (75") 3500 cd/m² 4K Ultra HD Black 24/7 Samsung OH75A Digital signage flat panel 190.5 cm (75") 3500 cd/m² 4K Ultra HD Black 24/7
(show image)
LH75OHAEBGBXEN OH75A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 65" Crystal UHD 4K Signage QE65T Samsung 65" Crystal UHD 4K Signage QE65T
(show image)
LH65QETELGCXEN 65" Crystal UHD 4K Signage QE65T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 43" Crystal UHD 4K Signage QE43T Samsung 43" Crystal UHD 4K Signage QE43T
(show image)
LH43QETELGCXEN 43" Crystal UHD 4K Signage QE43T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 50" Crystal UHD 4K Signage QE50T Samsung 50" Crystal UHD 4K Signage QE50T
(show image)
LH50QETELGCXEN 50" Crystal UHD 4K Signage QE50T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 55" Crystal UHD 4K Signage QE55T Samsung 55" Crystal UHD 4K Signage QE55T
(show image)
LH55QETELGCXEN 55" Crystal UHD 4K Signage QE55T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QE75T Digital signage flat panel 190.5 cm (75") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0 Samsung QE75T Digital signage flat panel 190.5 cm (75") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0
(show image)
LH75QETEPGCXEN QE75T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QBR 13" Signage Display QB13R Samsung QBR 13" Signage Display QB13R
(show image)
LH13QBREBGCXEN 13" Signage Display QB13R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)