location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet SD Pro 2 44-in MFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet SD Pro 2 44-in MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1GY94E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786156304 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 19:57:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Designjet SD Pro 2 44-in MFP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, copy, scan
Warranty: One-year limited hardware warranty
Long product name HP Designjet SD Pro 2 44-in MFP :
The long product name of HP Designjet SD Pro 2 44-in MFP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet SD Pro 2 44-in MFP
More>>>
HP Designjet SD Pro 2 44-in MFP:
The official description of HP Designjet SD Pro 2 44-in MFP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly print and scan documents, maps, and drawings with the HP DesignJet SD Pro 2 MFP. See high-quality results at fast speeds. Accelerate workflows and handle even the most complex files with this reliable, secure printer.

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds

Short summary description HP Designjet SD Pro 2 44-in MFP:
This short summary of the HP Designjet SD Pro 2 44-in MFP data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet SD Pro 2 44-in MFP, Thermal inkjet, 2400 x 1200 DPI, CALS G4, HP-GL/2, HP-RTL, JPEG, PCL 3 GUI, PDF 1.7, PostScript 3, TIFF, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, 2400 x 1200 DPI, Mono copying

Long summary description HP Designjet SD Pro 2 44-in MFP:
This is an auto-generated long summary of HP Designjet SD Pro 2 44-in MFP based on the first three specs of the first five spec groups.

HP Designjet SD Pro 2 44-in MFP. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: CALS G4, HP-GL/2, HP-RTL, JPEG, PCL 3 GUI, PDF 1.7, PostScript 3, TIFF. Copying: Mono copying, Copier resize: 1 - 10000%. Scanning: Colour scanning, Scan to: File, Image, Accuracy: 0.1%. Maximum print size: 1118 x 1676 mm, Paper tray media types: Bond paper, Coated paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. USB connector: USB Type-A, Ethernet LAN data rates: 1000 Mbit/s

Detailed document reproduction with CIS technology

Scan and copy everyday documents and maps at high speeds without fringing, using advanced CIS technology.
Eliminate unwanted shadows and backgrounds with the dual-illuminating system in CIS technology.
Produce high-quality results with crisp text, scan resolution up to 1200 dpi, copy resolution up to 2400 dpi.
Create large-format colour and black-and-white scans and copies up to 1118-mm wide.

A fast SD scanner designed to streamline workflows

Scan fast—up to 22.8 cm/sec in colour and 45.7 cm/sec in grayscale.
Accelerate workflows. Save scans as PDF, TIFF, JPEG, or DWF files. Do batch scanning. Create multipage PDFs.
Share images. Scan to email, USB, network—or print with the HP DesignJet T1700dr 44-in PostScript® Printer.
Preview and enhance images using the large 396-mm touchscreen all-in-one PC.

Reliable dual-roll 44-in PostScript® printer

Print on different paper types and sizes seamlessly, and save time using two rolls with smart switching.
Rely on Adobe PDF drivers to free up your computer immediately after sending to print—even for complex files.
Handle complex files—powerful processing architecture,[1] 128 GB memory,[2] 500 GB HDD, at 116 A1 pages/hr.
Protect unauthorized access to printers/data with HP Secure Boot, whitelisting, encrypted hard disk, more.

Printing
Print resolution colour
2400 x 1200 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
CALS G4, HP-GL/2, HP-RTL, JPEG, PCL 3 GUI, PDF 1.7, PostScript 3, TIFF
Printing colours *
Cyan, Grey, Magenta, Matte black, Photo black, Yellow
Copying
Copying *
Mono copying
Copier resize
1 - 10000%
Scanning
Scanning *
Colour scanning
Scan to
File, Image
Accuracy
0.1%
Maximum media thickness
2 mm
Paper handling
Maximum print size *
1118 x 1676 mm
Paper tray media types *
Bond paper, Coated paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Media thickness
0.08 mm
Paper handling
Maximum roll diameter
13.5 cm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Ethernet LAN data rates
1000 Mbit/s
Power
Power consumption (typical)
100 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight
1.26 kg
Packaging data
Package width
1950 mm
Package depth
766 mm
Package height
1260 mm
Package weight
213 kg
Country Distributor
United States 2 distributor(s)
Australia 3 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP Designjet SD Pro 2 44-in MFP:
Disclaimer

[1] Refers exclusively to file processing capabilities for complex files, and does not refer to print speed.
[2] Based on 4 GB DDR3 RAM.

Technical specification disclaimers
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC, 50-60% relative humidity, on A0 HP Matte Film in Best or Normal mode with HP Bright Office Inks.
Colour scanning: A1 fully-inked colour image at 200 dpi, 24-bit RGB. Grayscale scanning: A1 image with black text graphics at 200 dpi.
BMG trademark license code FSC®-C115319, see http://www.fsc.org . HP trademark license code FSC®-C017543, see http://www.fsc.org . Not all FSC®-certified products are available in all regions.
Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices, or can be returned through the HP Large Format Media take-back program. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.