location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N392B-10M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 10 m (32.8 ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N392B-10M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 10 m (32.8 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N392B-10M-3X8AP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332272171 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:02:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N392B-10M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 10 m (32.8 ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - OS2-rated cable recommended for 100 Gb speeds up to 100 meters (@ 1550 nm)
  • - MTP/MPO APC connectors minimize back reflection with low insertion loss
  • - Backward compatible with 10/25/40 Gb networks to facilitate future-proofing
  • - Yellow LSZH jacket allows fast, easy ID in a crowded switch or patch panel
Warranty: Lifetime limited
Long product name Tripp Lite N392B-10M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 10 m (32.8 ft.) :
The long product name of Tripp Lite N392B-10M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 10 m (32.8 ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 10 m (32.8 ft.)
More>>>
Tripp Lite N392B-10M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 10 m (32.8 ft.):
The official description of Tripp Lite N392B-10M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 10 m (32.8 ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

40/100 GbE Cable Supports Higher Bandwidths Needed for High-Density Data Networking
As the amount of traffic in data networks grows, so does the need for devices and fiber cables to support higher bandwidths for high-density patching between data center MDFs and IDFs in enterprise installations. This singlemode 9/125 OS2 cable is an ideal choice for 100G Ethernet applications up to 100 meters (328 feet) at 1550 nm. It is also backward compatible with 10 Gb and 25 Gb networks, so you can future-proof your current application for an eventual upgrade to 100 Gb.

100% Tested for Low Insertion Loss and Back Reflection
The factory-terminated 8-fiber MTP/MPO APC connectors help minimize back reflection with low insertion loss. The connector’s slim boot and green housing allow easy one-handed installation and removal of the cable.

Yellow Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The OS2-rated cable has a yellow jacket to identify it as singlemode in a crowded patch panel or switch and prevent it from becoming accidentally disconnected. The round low-smoke zero-halogen (LSZH) jacket limits the amount of toxic smoke emitted in case of combustion, making it suitable for poorly ventilated areas.

Short summary description Tripp Lite N392B-10M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 10 m (32.8 ft.):
This short summary of the Tripp Lite N392B-10M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 10 m (32.8 ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N392B-10M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 10 m (32.8 ft.), 10 m, OS2, 3x MTP/MPO, 3x MTP/MPO

Long summary description Tripp Lite N392B-10M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 10 m (32.8 ft.):
This is an auto-generated long summary of Tripp Lite N392B-10M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 10 m (32.8 ft.) based on the first three specs of the first five spec groups.

Tripp Lite N392B-10M-3X8AP 40/100G Singlemode 9/125 OS2 Fiber Optic Cable (3x8F MTP/MPO-APC F/F), LSZH, Yellow, 10 m (32.8 ft.). Cable length: 10 m, Fibre optic type: OS2, Connector 1: 3x MTP/MPO, Connector 2: 3x MTP/MPO, Core diameter: 9 µm

Features
Cable length *
10 m
Fibre optic type
OS2
Connector 1 *
3x MTP/MPO
Connector 2 *
3x MTP/MPO
Connector 1 gender *
Female
Connector 2 gender *
Female
Connector polish type
APC
Product colour *
Black, Green, Yellow
Core diameter
9 µm
Cladding diameter
125 µm
Fiber mode structure
Single-mode
Wavelengths supported
1550 nm
Ethernet interface type
10 Gigabit Ethernet, 40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet
Data transfer rate
400 Gbit/s
Insertion loss
0.7 dB
Jacket material *
Low smoke zero halogen (LSZH)
Country of origin
China
Technical details
Sustainability compliance
Yes
Sustainability certificates
UL ECOLOGO
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332272178
Compliance certificates
CE, REACH, RoHS
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Bending radius
2 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
266.7 mm
Package depth
12.7 mm
Package height
304.8 mm
Package weight
380 g
Logistics data
Master (outer) case width
154.9 mm
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
309.9 mm
Master (outer) case height
375.9 mm
Master (outer) case gross weight
4.03 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N392-61M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 61 m (200 ft.) Tripp Lite N392-61M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 61 m (200 ft.)
(show image)
N392-61M-3X8-AP N392-61M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 61 m (200 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-45M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 45 m (147 ft.) Tripp Lite N392-45M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 45 m (147 ft.)
(show image)
N392-45M-3X8-AP N392-45M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 45 m (147 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-38M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 38 m (124 ft.) Tripp Lite N392-38M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 38 m (124 ft.)
(show image)
N392-38M-3X8-AP N392-38M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 38 m (124 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-30M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 30 m (98 ft.) Tripp Lite N392-30M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 30 m (98 ft.)
(show image)
N392-30M-3X8-AP N392-30M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-23M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 23 m (75 ft.) Tripp Lite N392-23M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 23 m (75 ft.)
(show image)
N392-23M-3X8-AP N392-23M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 23 m (75 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-15M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 15 m (49 ft.) Tripp Lite N392-15M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 15 m (49 ft.)
(show image)
N392-15M-3X8-AP N392-15M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-11M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 11 m (36 ft.) Tripp Lite N392-11M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 11 m (36 ft.)
(show image)
N392-11M-3X8-AP N392-11M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 11 m (36 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N390-07M-12-AP MTP/MPO (APC) Singlemode Patch Cable (F/F), 12 Fiber, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Push/Pull Tab, Yellow, 7 m (23 ft.) Tripp Lite N390-07M-12-AP MTP/MPO (APC) Singlemode Patch Cable (F/F), 12 Fiber, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Push/Pull Tab, Yellow, 7 m (23 ft.)
(show image)
N390-07M-12-AP N390-07M-12-AP MTP/MPO (APC) Singlemode Patch Cable (F/F), 12 Fiber, 40/100 GbE, QSFP+ 40GBASE-PLR4, Plenum, Push/Pull Tab, Yellow, 7 m (23 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858-45M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 45 m (147 ft.) Tripp Lite N858-45M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 45 m (147 ft.)
(show image)
N858-45M-3X8-MG N858-45M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 45 m (147 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858-38M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 38 m (124 ft.) Tripp Lite N858-38M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 38 m (124 ft.)
(show image)
N858-38M-3X8-MG N858-38M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 38 m (124 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)