location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Space-arm monitor mount / stand 48.3 cm (19") Desk Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Space-arm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNESPGR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399994545
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Space-arm monitor mount / stand 48.3 cm (19") Desk Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 8 kg
  • - Maximum screen size: 48.3 cm (19")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment
  • - Aluminium Aluminium
Long product name BakkerElkhuizen Space-arm monitor mount / stand 48.3 cm (19") Desk Aluminium :
The long product name of BakkerElkhuizen Space-arm monitor mount / stand 48.3 cm (19") Desk Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Space-arm, Grommet, 3-8 kg, VESA 75/100
More>>>
BakkerElkhuizen Space-arm monitor mount / stand 48.3 cm (19") Desk Aluminium:
The official description of BakkerElkhuizen Space-arm monitor mount / stand 48.3 cm (19") Desk Aluminium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Multi-purpose: Can be mounted to virtually any horizontal or vertical surface, including most office furniture panel systems.
- Ergonomic: Single motion five axis position adjustment.
- Quality: High-pressure die-cast aluminum construction, Thermo-fused polyster finish
- Universal: compatible VESA 75/100, Clamp-range up to 100 mm thickness, Bolt through (Grommet) up to 60 mm thickness
- Carrying capacity: 3-8 kg. (stronger gasspring possible)

Short summary description BakkerElkhuizen Space-arm monitor mount / stand 48.3 cm (19") Desk Aluminium:
This short summary of the BakkerElkhuizen Space-arm monitor mount / stand 48.3 cm (19") Desk Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Space-arm, 8 kg, 48.3 cm (19"), 75 x 75 mm, 100 x 100 mm, Height adjustment, Aluminium

Long summary description BakkerElkhuizen Space-arm monitor mount / stand 48.3 cm (19") Desk Aluminium:
This is an auto-generated long summary of BakkerElkhuizen Space-arm monitor mount / stand 48.3 cm (19") Desk Aluminium based on the first three specs of the first five spec groups.

BakkerElkhuizen Space-arm. Maximum weight capacity: 8 kg, Maximum screen size: 48.3 cm (19"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment. Product colour: Aluminium

Mounting
Maximum weight capacity *
8 kg
Maximum screen size *
48.3 cm (19")
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Design
Housing material
Aluminium
Product colour *
Aluminium
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
BakkerElkhuizen CA 7 Flatscreen Arm Clamp BakkerElkhuizen CA 7 Flatscreen Arm Clamp
(show image)
BNECA7 CA 7 Flatscreen Arm Clamp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)