location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision P27u-20 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P27u-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62CBRAR6EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713543132 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2024 19:55:52
The date of the most recent change of this product data-sheet in Icecat.
Lenovo 62CBRAR6EU user manual (40.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ThinkVision P27u-20 (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision P27u-20 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 27'' - 4K UHD
  • - IPS
  • - Thunderbolt 4 - USB-C - 2x HDMI, DP, RJ45
  • - Intel vPro, Integrated Speakers, Eye Comfort, Full Ergonomics, HDR400, eKVM, Panel Calibration (Delta E<1), Color Gamut (sRGB: 100%; Adobe RGB: 99.5%; DCI-P3: 99.1%), DaisyChain, Power Delivery with USB-C
Warranty: 3 year
Long product name Lenovo ThinkVision P27u-20 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black :
The long product name of Lenovo ThinkVision P27u-20 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", 4K UHD (3840 x 2160), IPS, 16:9, 163 dpi, 450 cd/m², 6 ms, 1000:1, 60 Hz, 2 x HDMI, DP, 3 x USB 3.2 Gen 1, USB Type-C
More>>>
Lenovo ThinkVision P27u-20 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
The official description of Lenovo ThinkVision P27u-20 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
If you are a photographer, a video editor, a graphic designer or a professional who doesn't like compromises, its time you met ThinkVision P27u-20. A versatile 27-inch monitor, this is a fantastic package that gives you everything you want. The P27u-20 comes with a 3840x2160 UHD screen that delivers outstanding image quality and clarity. Its wide IPS screen offers enhanced viewing angles, an excellent contrast ratio. Further, this monitor has a unique pre-calibrated accuracy, a dual wide colour gamut (99.1% DCI-P3 and 99.5% Adobe RGB), and a VESA DisplayHDR 400 support to provide a realistic visual experience for designers, graphics creators, photographers and pro users. Made for modern times, the P27u-20 is designed to help you connect, collaborate and manage your work with remarkable efficiency. This monitor comes with an uncompromised Thunderbolt. 4 solution that professionals will love. The P27u-20 offers 4K resolution with 1 Gbps Ethernet speed and USB3.2 Gen1. Experience blazing speeds of up to 40 Gbps and industry-leading Thunderbolt. 4 ports - 4 inputs and 4 outputs for superb multi-screen connectivity. It also offers up to 100W power delivery, KVM, a USB Hub with 5 Gbps USB data and USB-C 27W for power charging that help boost productivity. This monitor comes with top-of-the-line 2 x 3W built-in speakers for an immersive user experience. ThinkVision P27u-20. A monitor for professionals who make no compromises.

Astounding clarity & versatility
The versatile P27u-20 monitor delivers a brilliant, consistent performance across a range of creative areas. This pre-calibrated monitor offers DCI-P3 & HDR 4K resolution for stunning UHD performance. It comes with an IPS screen that offers excellent 178° viewing angles and a dual wide color gamut (99.1% DCI-P3 and 99.5% Adobe RGB) to satisfy both video and graphic content creators. Its VESA DisplayHDR™ 400 offers superb realistic brightness and darkness.

Connect, Collaborate, Manage
The P27u-20 comes with industry-leading Thunderbolt™ 4 solution. This is a brilliant ‘one cable’ solution that includes Thunderbolt™ 4 input and Thunderbolt™ 4 output ports for multi-screen connectivity. With 1 Gpbs Ethernet speed and 5 Gbps USB data support at the same time, this monitor is big on productivity, connectivity and collaborations. The P27u-20 monitor supports 1 Gbps Ethernet speed and USB3.2 Gen1 and works well as a Thunderbolt™ 4 hub for multiple devices. It supports MAPT, PXE, WOL, vPro and ThinkColor Software. This monitor also features a USB-C 27W port for power charging so you can stay connected effortlessly.

Eco-friendly & excellent ergonomics
The P27u-20 has an ENERGY STAR rating of 8, ErP Lot 5 which makes it one of the most eco-friendly monitors in the category. The Smart Light function automatically adjusts brightness for better viewing experience. Relentless seekers of perfection will appreciate its full-function stand with a range of lift, tilt, and swivel adjustment options which augments both comfort and productivity.

Short summary description Lenovo ThinkVision P27u-20 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the Lenovo ThinkVision P27u-20 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision P27u-20, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision P27u-20 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of Lenovo ThinkVision P27u-20 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision P27u-20. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
450 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
4 ms
Pixel pitch
0.1554 x 0.1554 mm
Pixel density
163 ppi
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Display diagonal (metric)
68.58 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Colour depth
10 bit
Colour gamut standard
DCI-P3
Colour gamut
99.1%
sRGB coverage (typical)
100%
Adobe RGB coverage
99.5%
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
3 W
Built-in microphone
No
Design
Market positioning *
Business
Product colour *
Black
Colour name
Raven Black
Detachable stand
Yes
Feet colour
Black
Certification
CCC, China Energy Efficiency Standard Tier 1, TÜV Rheinland Eye Comfort
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of USB Type-B upstream ports quantity
2
USB Type-A downstream ports quantity
3
Ports & interfaces
USB Type-C downstream ports quantity
1
USB Power Delivery up to
100 W
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
Yes
Headphone out *
No
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13.5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0.5 W
Power consumption (max)
240 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Packaging content
Stand included
Yes
Cables included
AC, Thunderbolt, USB Type-A to USB Type-B
Quick start guide
Yes
Weight & dimensions
Width (with stand)
613.8 mm
Depth (with stand)
219 mm
Height (with stand)
556.4 mm
Weight (with stand)
8 kg
Width (without stand)
613.8 mm
Depth (without stand)
52.9 mm
Height (without stand)
368.8 mm
Weight (without stand)
5.4 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.36 cm
Packaging data
Package width
732 mm
Package depth
187 mm
Package height
510 mm
Package weight
12.8 kg
Package type
Box
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, TCO
Technical details
Compliance certificates
RoHS
Country Distributor
Österreich 1 distributor(s)