location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T150 server 1 TB Tower (4U) Intel Xeon E E-2314 2.8 GHz 8 GB DDR4-SDRAM 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M83C9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184677421
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 09:03:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Integrated Dell Remote Access Controller 9 Attribute Registry (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC PowerEdge T150 BIOS and UEFI Reference Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Integrated Dell Remote Access Controller 9 User's Guide (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lifecycle Controller User's Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL M83C9 user manual (15.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC Systems Management Overview Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Integrated Dell Remote Access Controller 9 RACADM CLI Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC PowerEdge T150 Statement of Volatility (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge T150 server 1 TB Tower (4U) Intel Xeon E E-2314 2.8 GHz 8 GB DDR4-SDRAM 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Xeon E-2314 (8MB Cache, 2.8GHz)
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
  • - iDRAC9 Basic 15G
Warranty: 3 Years Basic Onsite
Long product name DELL PowerEdge T150 server 1 TB Tower (4U) Intel Xeon E E-2314 2.8 GHz 8 GB DDR4-SDRAM 300 W :
The long product name of DELL PowerEdge T150 server 1 TB Tower (4U) Intel Xeon E E-2314 2.8 GHz 8 GB DDR4-SDRAM 300 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E-2314 (8MB Cache, 2.8GHz), 8GB DDR4-SDRAM (3200MHz), 1000GB HDD, LAN (Broadcom 5720), iDRAC9 Basic 15G, No OS
More>>>
DELL PowerEdge T150 server 1 TB Tower (4U) Intel Xeon E E-2314 2.8 GHz 8 GB DDR4-SDRAM 300 W:
The official description of DELL PowerEdge T150 server 1 TB Tower (4U) Intel Xeon E E-2314 2.8 GHz 8 GB DDR4-SDRAM 300 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver the value of data
Affordably address common business workloads while delivering powerful compute with an entry-level tower server.

Short summary description DELL PowerEdge T150 server 1 TB Tower (4U) Intel Xeon E E-2314 2.8 GHz 8 GB DDR4-SDRAM 300 W:
This short summary of the DELL PowerEdge T150 server 1 TB Tower (4U) Intel Xeon E E-2314 2.8 GHz 8 GB DDR4-SDRAM 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T150, 2.8 GHz, E-2314, 8 GB, DDR4-SDRAM, 1 TB, Tower (4U)

Long summary description DELL PowerEdge T150 server 1 TB Tower (4U) Intel Xeon E E-2314 2.8 GHz 8 GB DDR4-SDRAM 300 W:
This is an auto-generated long summary of DELL PowerEdge T150 server 1 TB Tower (4U) Intel Xeon E E-2314 2.8 GHz 8 GB DDR4-SDRAM 300 W based on the first three specs of the first five spec groups.

DELL PowerEdge T150. Processor family: Intel Xeon E, Processor frequency: 2.8 GHz, Processor model: E-2314. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: SATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 300 W. Chassis type: Tower (4U)

Your Innovation Engine for businesses of all sizes
Your Innovation Engine for businesses of all sizes

The PowerEdge T150 , powered by the Intel® Xeon® E-2300 processor, delivers powerful compute for common business applications and streamlines productivity.

Maximize performance and adapt to meet future growing demands.
Maximize performance and adapt to meet future growing demands.

The PowerEdge T150, powered by the Intel® Xeon® E-2300 processors, is an entry level tower server with an ideal balance of adaptability and affordability designed to address your evolving compute demands.

- Supports 3200 MT/s DDR4 UDIMMs, up to 128GB
- Address substantial throughput improvements with PCIe Gen 4 support
- Ideal for file/print, mail/messaging, point of sale, web hosting and collaboration
- Offers enhanced thermal efficiency
- Provides improved security and faster boot time with UEFI Secure Boot

OpenManage systems management
OpenManage systems management

The Dell EMC OpenManage systems management portfolio helps tame the complexity of your IT environment with tools and solutions to discover, monitor, manage, update, and deploy your PowerEdge infrastructure.

Intelligent Automation
Intelligent Automation

PowerEdge and OpenManage solutions integrate tools across the portfolio to help organizations automate the server lifecycle, optimize operations, and scale efficiently.

Built-in security
Built-in security

Dell EMC PowerEdge servers are made with a cyber resilient architecture that builds in security at every phase of the product lifecycle, from the silicon root of trust and secured component verification, to signed firmware and drift detection, to BIOS recovery.

Consulting
Consulting

Consulting services give expert guidance to help you grow, optimize and transform your IT environment at your own pace and budget. We employ a broad range of certified consultants and engineers, backed by program management teams, who can deliver deep technical expertise. We give you the confidence that your project will be done right and on time.

Support
Support

Gain the freedom to focus on your business transformation with the support expertise and insights Dell EMC is known for across the globe. Choose the right support based on the criticality of specific systems with available automated predictive analysis, collaborative third-party assistance and a Technology Service Manager.

Deployment
Deployment

ProDeploy Enterprise Suite helps you get more out of technology starting on day one. Residency Service provides ongoing transition assistance to accelerate adoption. Trust our experts to lead deployments from basic hardware installations through planning, configuration and complex integrations to help you achieve business outcomes today and tomorrow.

Education
Education

Education Services offers an expansive suite of training services with multiple delivery methods, including instructor-led, self-paced online and virtual instructor-led training. With comprehensive and flexible training programs, we make it easy to ensure your staff has the skills they need to successfully manage and utilize your new technology to its full potential.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2314
Processor frequency *
2.8 GHz
Processor boost frequency
4.5 GHz
Processor cores
4
Processor cache
8 MB
Number of processors installed
1
Execute Disable Bit
Yes
Idle States
Yes
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Unregistered (unbuffered)
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
128 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
RAID support *
No
Optical drive type *
No
Graphics
On-board graphics card
No
On-board graphics card model
Not available
Network
Wi-Fi
No
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower (4U)
Product colour
Black
Performance
Remote administration
iDRAC9 Basic 15G
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server Citrix Hypervisor Canonical Ubuntu Server LTS
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
300 W
Number of main power supplies
1
Logistics data
Harmonized System (HS) code
84714100
Carbon footprint
Total carbon footprint (kg of CO2e)
2230
Total carbon emissions, standard deviation (kg of CO2e)
1010
Carbon emissions, manufacturing (kg of CO2e)
457
Carbon emissions, logistics (kg of CO2e)
139
Carbon emissions, energy usage (kg of CO2e)
1610
Carbon emissions, end-of-life (kg of CO2e)
21
Total carbon emissions, w/o use phase (kg of CO2e)
617
PAIA version
1.3.2, 2022
Weight & dimensions
Width
175 mm
Depth
453.8 mm
Height
360 mm
Weight
11.7 kg
Country Distributor
France 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Danmark 1 distributor(s)
España 1 distributor(s)
Disclaimer DELL PowerEdge T150 server 1 TB Tower (4U) Intel Xeon E E-2314 2.8 GHz 8 GB DDR4-SDRAM 300 W:
Disclaimer

Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4.362 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Starting in February 2024, select new laptops, desktops, and monitor products will no longer use PAIA methodology to calculate their Product Carbon Footprint. Dell has developed an internal calculator to derive a more accurate estimate.