Epson logo

Epson SureColor SC-P8500D STD large format printer Wi-Fi Inkjet Colour 1200 x 2400 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115376
Info modified on:
30 May 2023, 12:10:19
Short summary description Epson SureColor SC-P8500D STD large format printer Wi-Fi Inkjet Colour 1200 x 2400 DPI A0 (841 x 1189 mm) Ethernet LAN:

Epson SureColor SC-P8500D STD, Inkjet, 1200 x 2400 DPI, ESC/P-R, HP-GL/2, PDF 1.7, PostScript 3, Cyan, Grey, Magenta, Matte black, Photo black, Red, Yellow, 700 ml, 350 ml, 120 pph

Long summary description Epson SureColor SC-P8500D STD large format printer Wi-Fi Inkjet Colour 1200 x 2400 DPI A0 (841 x 1189 mm) Ethernet LAN:

Epson SureColor SC-P8500D STD. Print technology: Inkjet, Maximum resolution: 1200 x 2400 DPI, Page description languages: ESC/P-R, HP-GL/2, PDF 1.7, PostScript 3. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Roll, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4, A5. Ethernet LAN data rates: 10,100,1000 Mbit/s, Mobile printing technologies: Apple AirPrint, Epson Cloud Solution PORT. Product colour: Black, White, Display: LCD, Display diagonal: 10.9 cm (4.3"). Power consumption (standby): 0.3 W, Power consumption (typical): 70 W, AC input voltage: 100-240 V

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.