location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM Windows Server 2019 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RG5FY-KIT-2019STAND
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Dec 2023 11:58:43
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM Windows Server 2019 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 2019 Standard server
  • - Intel Xeon E-2234 (8MB Cache, 3.6GHz)
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 1000GB HDD
  • - iDRAC9 Basic
Long product name DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM Windows Server 2019 Standard :
The long product name of DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM Windows Server 2019 Standard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E-2234 (8MB Cache, 3.6GHz), 16GB DDR4-SDRAM (3200MHz), 1000GB HDD, DVD±RW, LAN (Broadcom 5720), PERC H330, iDRAC9 Basic, Windows 2019 Standard server
More>>>
DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM Windows Server 2019 Standard:
The official description of DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM Windows Server 2019 Standard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Focus on your business, we’ll handle IT
Easy to use, safe, and practical entry-level server for growing businesses. Ideal for file and print, and point of sale applications.

Short summary description DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM Windows Server 2019 Standard:
This short summary of the DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM Windows Server 2019 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T140, 3.6 GHz, E-2234, 16 GB, DDR4-SDRAM, 1 TB, Tower

Long summary description DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM Windows Server 2019 Standard:
This is an auto-generated long summary of DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM Windows Server 2019 Standard based on the first three specs of the first five spec groups.

DELL PowerEdge T140. Processor family: Intel Xeon E, Processor frequency: 3.6 GHz, Processor model: E-2234. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: SATA. Ethernet LAN. Optical drive type: DVD±RW. Operating system installed: Windows Server 2019 Standard. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2234
Processor frequency *
3.6 GHz
Processor boost frequency
4.8 GHz
Processor cache
8 MB
Number of processors installed
1
Execute Disable Bit
Yes
Idle States
Yes
Embedded options available
No
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Unregistered (unbuffered)
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 16 GB
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
Supported HDD sizes
3.5"
RAID support *
No
Supported RAID controllers
PERC H330
Optical drive type *
DVD±RW
Network
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
Expansion slots
PCI Express x8 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Tower
Product colour
Black
Performance
Remote administration
iDRAC9 Basic
Software
Operating system installed *
Windows Server 2019 Standard
Compatible operating systems *
Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi Citrix XenServer Ubuntu Server Certify XenServer
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Clear Video Technology
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Redundant power supply (RPS) support *
No
Power supply input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
175 mm
Depth
454 mm
Height
360 mm
Disclaimer DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM Windows Server 2019 Standard:
Disclaimer

Actual configuration might differ from illustration