HP logo

HP Pavilion 24-k1000nk Intel® Core™ i7 i7-11700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA GeForce MX350 Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21255
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points HP Pavilion 24-k1000nk Intel® Core™ i7 i7-11700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA GeForce MX350 Windows 10 Home Wi-Fi 5 (802.11ac) White:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-11700T (16MB Cache, 1.4GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, NVIDIA GeForce MX350 (4GB GDDR5)
  • - 16GB (2933MHz) DDR4-SDRAM (2 x 8) & 1000GB HDD, 128GB SSD
Long product name HP Pavilion 24-k1000nk Intel® Core™ i7 i7-11700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA GeForce MX350 Windows 10 Home Wi-Fi 5 (802.11ac) White:

Intel Core i7-11700T (16MB Cache, 1.4GHz), 16GB DDR4-SDRAM, 1000GB HDD, 128GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics 750, NVIDIA GeForce MX350 (4GB GDDR5), LAN, WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit

HP Pavilion 24-k1000nk Intel® Core™ i7 i7-11700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA GeForce MX350 Windows 10 Home Wi-Fi 5 (802.11ac) White:

Leading-edge performance. Cutting-edge style.
From its impeccable design to its power and performance, the HP Pavilion All-in-One PC is made to tackle demanding projects and enjoy movie marathons, all while looking good. The perfect blend of form and function, it fits beautifully into any space.

Short summary description HP Pavilion 24-k1000nk Intel® Core™ i7 i7-11700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA GeForce MX350 Windows 10 Home Wi-Fi 5 (802.11ac) White:

HP Pavilion 24-k1000nk, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 1.13 TB, Windows 10 Home

Long summary description HP Pavilion 24-k1000nk Intel® Core™ i7 i7-11700T 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA GeForce MX350 Windows 10 Home Wi-Fi 5 (802.11ac) White:

HP Pavilion 24-k1000nk. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 1.4 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce MX350. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.