Bullet Points HP Z2 Mini G4 Intel® Core™ i7 i7-8700 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Linux Mini PC Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Linux
- - Intel Core i7-8700 (12MB Cache, 3.2GHz)
- - NVIDIA Quadro P1000 (4GB GDDR5)
- - 32GB (2666MHz) DDR4-SDRAM (2 x 16) & 512GB SSD
Long product name HP Z2 Mini G4 Intel® Core™ i7 i7-8700 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Linux Mini PC Workstation Black
:
The long product name of HP Z2 Mini G4 Intel® Core™ i7 i7-8700 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Linux Mini PC Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core i7-8700 (12MB Cache, 3.2GHz), 32GB DDR4-SDRAM, 512GB SSD, Intel UHD Graphics 630, NVIDIA Quadro P1000 (4GB GDDR5), LAN, WLAN, Bluetooth, Linux
More>>>
HP Z2 Mini G4 Intel® Core™ i7 i7-8700 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Linux Mini PC Workstation Black:
The official description of HP Z2 Mini G4 Intel® Core™ i7 i7-8700 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Linux Mini PC Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Transform your workspace with our most powerful mini desktop
Get high-end performance packed into an insanely small and versatile device. Take on 3D design projects and work in multiple pro apps with ease. And with the flexibility to be placed almost anywhere, it's the obvious choice for the modern workplace.
Short summary description HP Z2 Mini G4 Intel® Core™ i7 i7-8700 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Linux Mini PC Workstation Black:
This short summary of the HP Z2 Mini G4 Intel® Core™ i7 i7-8700 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Linux Mini PC Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP Z2 Mini G4, 3.2 GHz, Intel® Core™ i7, i7-8700, 32 GB, 512 GB, Linux
Long summary description HP Z2 Mini G4 Intel® Core™ i7 i7-8700 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Linux Mini PC Workstation Black:
This is an auto-generated long summary of HP Z2 Mini G4 Intel® Core™ i7 i7-8700 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Linux Mini PC Workstation Black based on the first three specs of the first five spec groups.
HP Z2 Mini G4. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P1000. Operating system installed: Linux. Chassis type: Mini PC. Product type: Workstation. Weight: 2.04 kg. Product colour: Black