location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N844B-LOOP-12F Multimode 50/125 OM3 Loopback Fiber Optic Cable Tester (12F MTP/MPO Female), LSZH, Aqua

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N844B-LOOP-12F Multimode 50/125 OM3 Loopback Fiber Optic Cable Tester (12F MTP/MPO Female), LSZH, Aqua
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N844B-LOOP-12F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332272867 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 18:28:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N844B-LOOP-12F Multimode 50/125 OM3 Loopback Fiber Optic Cable Tester (12F MTP/MPO Female), LSZH, Aqua
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fiber optic loopback tester for 40 GbE QSFP+ optical testing
  • - 4-inch overall length for on-the-go convenience
  • - Included dust cap protects connector during storage
Warranty: Lifetime limited
Long product name Tripp Lite N844B-LOOP-12F Multimode 50/125 OM3 Loopback Fiber Optic Cable Tester (12F MTP/MPO Female), LSZH, Aqua :
The long product name of Tripp Lite N844B-LOOP-12F Multimode 50/125 OM3 Loopback Fiber Optic Cable Tester (12F MTP/MPO Female), LSZH, Aqua. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multimode 50/125 OM3 Loopback Fiber Optic Cable Tester (12F MTP/MPO Female), LSZH, Aqua
More>>>
Tripp Lite N844B-LOOP-12F Multimode 50/125 OM3 Loopback Fiber Optic Cable Tester (12F MTP/MPO Female), LSZH, Aqua:
The official description of Tripp Lite N844B-LOOP-12F Multimode 50/125 OM3 Loopback Fiber Optic Cable Tester (12F MTP/MPO Female), LSZH, Aqua as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perform Optical Link Testing of Your 40Gb QSFP+ Devices
The N844B-LOOP-12F is an OM3-rated 50/125 fiber optic loopback cable with an MTP/MPO female connector with a 12-pin configuration (1-12, 2-11, 3-10, 4-9, 5-8, 6-7), allowing testing to be performed on a complete link. With an overall length of approximately 4 inches, the N844B-LOOP-12F is easy to take with you for testing anywhere in the network. An included dust cap protects the connector when not in use.

Short summary description Tripp Lite N844B-LOOP-12F Multimode 50/125 OM3 Loopback Fiber Optic Cable Tester (12F MTP/MPO Female), LSZH, Aqua:
This short summary of the Tripp Lite N844B-LOOP-12F Multimode 50/125 OM3 Loopback Fiber Optic Cable Tester (12F MTP/MPO Female), LSZH, Aqua data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N844B-LOOP-12F Multimode 50/125 OM3 Loopback Fiber Optic Cable Tester (12F MTP/MPO Female), LSZH, Aqua, 0.1 m, OFNR, OM3, MPO/MTP

Long summary description Tripp Lite N844B-LOOP-12F Multimode 50/125 OM3 Loopback Fiber Optic Cable Tester (12F MTP/MPO Female), LSZH, Aqua:
This is an auto-generated long summary of Tripp Lite N844B-LOOP-12F Multimode 50/125 OM3 Loopback Fiber Optic Cable Tester (12F MTP/MPO Female), LSZH, Aqua based on the first three specs of the first five spec groups.

Tripp Lite N844B-LOOP-12F Multimode 50/125 OM3 Loopback Fiber Optic Cable Tester (12F MTP/MPO Female), LSZH, Aqua. Cable length: 0.1 m, Cable type: OFNR, Fibre optic type: OM3, Connector 1: MPO/MTP, Core diameter: 50 µm

Features
Cable length *
0.1 m
Fibre optic type
OM3
Connector 1 *
MPO/MTP
Connector 2 *
No
Connector 1 gender *
Female
Connector 2 gender *
No
Connector polish type
PC
Cable type *
OFNR
Product colour *
Aqua colour, Black
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Wavelengths supported
850,1300 nm
Ethernet interface type
40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet
Data transfer rate
400 Gbit/s
Insertion loss
0.35 dB
Jacket material *
Low smoke zero halogen (LSZH)
Country of origin
China
Technical details
Sustainability compliance
Yes
Sustainability certificates
UL ECOLOGO
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332272864
Compliance certificates
RoHS, CE, REACH
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Cable diameter
3 mm
Bending radius
2 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
101.6 mm
Package depth
12.7 mm
Package height
149.9 mm
Logistics data
Master (outer) case width
147.3 mm
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
88.9 mm
Master (outer) case height
50.8 mm
Master (outer) case gross weight
90 g
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)