location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Creator Z16 A11UE-081RU laptop Intel® Core™ i7 i7-11800H 40.6 cm (16") Quad HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 10 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Creator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z16
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CREATOR Z16 A11UE-081RU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CREATOR Z16 A11UE-081RU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Creator Z16 A11UE-081RU laptop Intel® Core™ i7 i7-11800H 40.6 cm (16") Quad HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 10 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-11800H (24MB Cache, 2.3GHz)
  • - 40.6 cm (16") Quad HD 2560 x 1600 Touch, NVIDIA GeForce RTX 3060 (6GB GDDR6)
  • - 16GB DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name MSI Creator Z16 A11UE-081RU laptop Intel® Core™ i7 i7-11800H 40.6 cm (16") Quad HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 10 Home Grey :
The long product name of MSI Creator Z16 A11UE-081RU laptop Intel® Core™ i7 i7-11800H 40.6 cm (16") Quad HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 10 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-11800H (24MB Cache, 2.3GHz), 16GB DDR4-SDRAM, 512GB SSD, 40.6 cm (16") Quad HD 2560 x 1600 Touch, Intel UHD Graphics, NVIDIA GeForce RTX 3060 (6GB GDDR6), WLAN, Webcam, Windows 10 Home 64-bit
More>>>
MSI Creator Z16 A11UE-081RU laptop Intel® Core™ i7 i7-11800H 40.6 cm (16") Quad HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 10 Home Grey:
The official description of MSI Creator Z16 A11UE-081RU laptop Intel® Core™ i7 i7-11800H 40.6 cm (16") Quad HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 10 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tech meets Aesthetic
The finest creations are often based upon precise calculation and design. Some of the most representative works come from the Renaissance, the era that’s known for mathematic and geometrical beauty formed by the “Golden Ratio”. From the era of The Renaissance, the scientific revolution, and The Enlightenment, the great evolutions are all built upon the craftsmanship of humanistic aesthetics and science. Our new Creator Z16 applies the Golden Ratio on product design with innovative technology, leading you into a new chapter “Technology meets Aesthetic”.

Aesthetics in Desgin
Based on its people-centric design philosophy, the Creator Z16 combines rounded and fluid form with sleek edges, merging both postmodernism designs on its appearance of the product. Creator Z16 carries a tasteful and stylish CNC body with its unique color. In a variety of light, the Lunar gray color on Creator Z16 changes like the phase of the moon, giving its subtle yet gorgeous details.

A Leap in Performance
With the latest Intel® 11th gen core™ i7 processor, the Creator Z16 delivers up to 4.6GHz dual core turbo frequency, giving you cross-generation power to satisfy your multitasking and pro-level processing tasks. The Creator Z16 gives you more time to purse ideal muse from best processor.

FAST-TRACK YOUR CREATIVITY
30 is the new and improved 20.

If you can imagine it, NVIDIA Studio Laptops powered by GeForce RTX 30 Series GPUs will help you bring it to life. With 2x the rendering performance and up to 2x the graphics memory of the 20 Series, editing up to 8K HDR RAW video and working with extra-large 3D models is snappier than ever. Up the ante with better performance on battery to work on the go, and enjoy the rich, pixel-accurate display that will catch every detail, now with 1440p options. Tap into AI-accelerated content creation across your favorite creative apps so you can take your workflows from zero to ultraspeed in record time.

Intuitive Golden Ratio Display
The 16:10 display echoes the Golden Ratio 1.618, the perfect ratio considered as the law of beauty. This aspect ratio display gives an extra 11% room than 16:9 to check workspace and timeline in Adobe applications. With people-centric design philosophy, the Creator Z16 equipped a touch screen for intuitive interactions, letting you create elaborate works seamlessly.

Extraordinary wireless experience
The latest Wi-Fi 6E delivers stunning speed while keeps the network smooth and stable even when crowded environment. With its outstanding throughput and low latency, you can always enjoy smooth streaming of online videos, or express your creative genius uninterrupted.

Breaking the Boundaries
The Creator Z16 provides a 90Whr long-lasting battery and fast-charge technology that adapts to the way you work better than ever. The craftsmanship of Creator Z16 defines humanistic aesthetics and science. Crafted ultra-slim 15.9mm metal chassis, the Creator Z16 enhances your productivity at any time and anywhere.

Represent the Exquisite
Visualize your artistic works with the brilliant True Pixel display. Delivering vibrant images with QHD+ resolution, DCI-P3(Typical) 100% color gamut, factory-calibrated Delta-E < 2 out of the box accuracy, and True Color Technology. The Creator Z16 gives you accurate colors on your creations.

Uncompromised Productivity
MSI’s exclusive Cooler Boost Technology ensures optimal thermal dissipation. With the world’s thinnest 0.1mm sharp-edged fan blade and sharing thermal design, the new Cooler Boost Trinity+ enhances the fan airflow and provides the best multi-tasking workflow.

Auditory Euphoria
Feel the power of 4 x Stereo Speakers and experience a whole new level of audio with world-class Dynaudio sound system. With Speaker Tuning Engine, it generates a sonorous bass and clean, crisp vocal let you to enjoy an immersive auditory sensation. Plus lossless music and the premium sound quality with Hi-Resolution Audio, experience the evolutionary audio it was intended.

Illuminate Your Studio
Enlighten creative inspiration with the very first MiniLED backlit keyboard. The Creator Z16 illuminates in dimly lit environment, easily record the muse you caught in flash with personalized per-key RGB backlight by Steelseries Engine3.

Connect to All Possibilities
Creator Z16 offers a full set of high-performance I/O ports. Thunderbolt™ 4 offers connectivity with state-of-the-art speed and versatility, supporting up to 40Gbps bandwidth with daisy chain capabilities. With UHS-III high speed card reader, save more time when transferring your high-quality videos with up to 624 MB/s (Theoretical) transfer speed. Creator Z16 provides that extra flexibility to save and share your incredible ideas while staying mobile.

Military-Grade Durability
To pursue the best of the best, the product meets the MIL-STD-810G military standard for reliability and durability. MSI always strives for professionalism with world-leading technology.

Short summary description MSI Creator Z16 A11UE-081RU laptop Intel® Core™ i7 i7-11800H 40.6 cm (16") Quad HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 10 Home Grey:
This short summary of the MSI Creator Z16 A11UE-081RU laptop Intel® Core™ i7 i7-11800H 40.6 cm (16") Quad HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 10 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Creator Z16 A11UE-081RU, Intel® Core™ i7, 2.3 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB

Long summary description MSI Creator Z16 A11UE-081RU laptop Intel® Core™ i7 i7-11800H 40.6 cm (16") Quad HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 10 Home Grey:
This is an auto-generated long summary of MSI Creator Z16 A11UE-081RU laptop Intel® Core™ i7 i7-11800H 40.6 cm (16") Quad HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 10 Home Grey based on the first three specs of the first five spec groups.

MSI Creator Z16 A11UE-081RU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H, Processor frequency: 2.3 GHz. Display diagonal: 40.6 cm (16"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
Quad HD+
Native aspect ratio
16:10
Maximum refresh rate
120 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11800H
Processor cores
8
Processor boost frequency
4.6 GHz
Processor frequency *
2.3 GHz
Processor cache
24 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 3060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Graphics
NVIDIA Max-Q
Yes
CUDA
Yes
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
WLAN controller manufacturer
Killer
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Performance
Motherboard chipset
Intel HM570
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Battery
Number of battery cells
4
Battery capacity *
90 Wh
Power
AC adapter power
180 W
Weight & dimensions
Width
359 mm
Depth
256 mm
Height
15.9 mm
Weight *
2.2 kg