location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3F1W8AA monitor mount / stand Wall Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3F1W8AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3F1W8AA#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908365396 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:57:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 3F1W8AA monitor mount / stand Wall Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of displays supported: 1
  • - Mounting type: Wall
  • - Black
Long product name HP 3F1W8AA monitor mount / stand Wall Black :
The long product name of HP 3F1W8AA monitor mount / stand Wall Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Engage 10 HD No Stand + VESA Mount Monitor
More>>>
Short summary description HP 3F1W8AA monitor mount / stand Wall Black:
This short summary of the HP 3F1W8AA monitor mount / stand Wall Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3F1W8AA, Black

Long summary description HP 3F1W8AA monitor mount / stand Wall Black:
This is an auto-generated long summary of HP 3F1W8AA monitor mount / stand Wall Black based on the first three specs of the first five spec groups.

HP 3F1W8AA. Product colour: Black

Mounting
Mounting type *
Wall
Number of displays supported *
1
Design
Product colour *
Black
Weight & dimensions
Width
246.2 mm
Depth
18 mm
Weight & dimensions
Height
170.2 mm
Packaging data
Package width
306 mm
Package depth
110 mm
Package height
232 mm
Packaging content
Cables included
USB Type-C to USB Type-C
Country Distributor
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)