location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PocketMouse™ Wireless Mobile Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PocketMouse™ Wireless Mobile Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72404EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252310925
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:01:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington PocketMouse™ Wireless Mobile Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1000 DPI Black
  • - RF Wireless
  • - Scroll type: Wheel Buttons quantity: 3
  • - 1 AA
Warranty: 1 year
Long product name Kensington PocketMouse™ Wireless Mobile Mouse :
The long product name of Kensington PocketMouse™ Wireless Mobile Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact, reliable & clutter free
More>>>
Kensington PocketMouse™ Wireless Mobile Mouse:
The official description of Kensington PocketMouse™ Wireless Mobile Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kensington PocketMouse Wireless Mobile Mouse compliments mobile laptop usage with a compact size for travel convenience, but works just as well with a desktop PC. Wireless technology and precise and responsive control provides users clutter-free productivity. PocketMouse is built to last, offering users a limited lifetime warranty.

- High definition optical sensor delivers smooth cursor control and precise tracking (1000 dpi)
- Secure 2.4Ghz wireless technology reduces risk of interference and is ideal for office environments
- Nano Wireless USB reciever stores inside mouse when travelling
- Compact design works at the desk or on the go
- Reliable Plug & Play operation with USB connection
- Clickable scroll wheel is ideal for speeding through documents
- Ambidexterous design for left and right handed users
- Requires 1 x AA battery (included)
- Professional high gloss black with matt black and grey finish

Short summary description Kensington PocketMouse™ Wireless Mobile Mouse:
This short summary of the Kensington PocketMouse™ Wireless Mobile Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington PocketMouse™ Wireless Mobile Mouse, Optical, RF Wireless, 1000 DPI, Black

Long summary description Kensington PocketMouse™ Wireless Mobile Mouse:
This is an auto-generated long summary of Kensington PocketMouse™ Wireless Mobile Mouse based on the first three specs of the first five spec groups.

Kensington PocketMouse™ Wireless Mobile Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black

Mouse
Number of scroll wheels
1
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Frequency band
2.4 GHz
Design
Product colour *
Black
Ergonomics
Plug and Play
Yes
Power
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Mac operating systems supported
Yes
Weight & dimensions
Width
51 mm
Depth
29 mm
Height
83 mm
Packaging content
Wireless receiver interface
USB Type-A
Other features
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:10:57
Uk has collected 2 expert reviews for Kensington PocketMouse™ Wireless Mobile Mouse and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
marnscda.com
Updated:
2016-11-14 21:10:57
PocketMouse? Convertible Mini Wireless Sponsored By Kensington 02/07/05 Kensington, a division of Acco Brands, has provided us with their PocketMouse Convertible Mini Wireless. The main feature of this product is its ability to convert from a Trav...
100%
Brand Image Product code Product Stock Price from
Kensington ValuMouse Three-button Wired Mouse Kensington ValuMouse Three-button Wired Mouse
(show image)
K72110EU ValuMouse Three-button Wired Mouse
Country Distributor
United Kingdom 1 distributor(s)