location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VC882 AV extender AV repeater Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC882
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC882 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792012884 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 08:57:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VC882 AV extender AV repeater Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Embeds audio to the HDMI output or de−embeds audio from the HDMI signal and outputs the extracted signal through an alternative audio system
  • - Easy embedding / de-embedding mode selection via 2 / 4-pin DIP switches
  • - HDMI (3D, Deep Color, True 4K); HDCP 2.2 compliant
  • - True 4K video quality – supports resolutions up to 4096 x 2160 @ 60Hz (4:4:4)
  • - Supports True 4K / HDR formats – HDR10, HDR10+, Dolby Vision and Hybrid Log-Gamma (HLG)
  • - Supports HDMI audio formats – LPCM 2.0, Dolby Digital 2.0, Dolby Digital 5.1 and DTS Digital 5.1
  • - Compact, portable metal enclosure designed for HDMI Lock-pro
  • - Firmware upgradable
Long product name ATEN VC882 AV extender AV repeater Black :
The long product name of ATEN VC882 AV extender AV repeater Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

True 4K HDMI Repeater with Audio Embedder and De-Embedder
More>>>
ATEN VC882 AV extender AV repeater Black:
The official description of ATEN VC882 AV extender AV repeater Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VC882 is a True 4K HDMI Repeater with Audio Embedder and De-Embedder capable of embedding or de-embedding the HDMI audio signal, while supporting the HDMI signal transmission distance up to 5 meters with True 4K resolution. Apart from embedding a separate audio to an outgoing HDMI signal, the VC882 also allows audio extraction from the HDMI signal, and outputs the extracted signal through an alternative audio system.

In terms of the audio aspect, the VC882 works with versatile pass-through of HDMI audio formats – LPCM2.0, Dolby Digital 2.0, Dolby Digital 5.1 and DTS Digital 5.1. The VC882 also supports ARC function which eliminates the need of bulky cable setups when connecting an AV receiver, or a home theater system to a TV. When it comes to the video aspect, the VC882 supports True 4K (4096 x 2160 @ 60Hz 4:4:4) in HDR10, HDR10+, Dolby Vision and Hybrid Log-Gamma (HLG) formats to provide staggeringly crisp images. It is HDCP 2.2-compliant for content protection. The compact enclosure design, True 4K signal transmission, and embedding / de-embedding capability have made the VC882 ideal for training and conference rooms, video production, and home theater installations.

Short summary description ATEN VC882 AV extender AV repeater Black:
This short summary of the ATEN VC882 AV extender AV repeater Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VC882, 4096 x 2160 pixels, AV repeater, 5 m, Wired, Black, HDCP

Long summary description ATEN VC882 AV extender AV repeater Black:
This is an auto-generated long summary of ATEN VC882 AV extender AV repeater Black based on the first three specs of the first five spec groups.

ATEN VC882. Type: AV repeater, Maximum resolution: 4096 x 2160 pixels, Maximum transfer distance: 5 m. Connectivity technology: Wired, USB connector type: Micro-USB. Width: 82.2 mm, Depth: 122.2 mm, Height: 25 mm. Quantity per pack: 1 pc(s), Package width: 250 mm, Package depth: 325 mm

Features
Type *
AV repeater
Maximum resolution *
4096 x 2160 pixels
Maximum transfer distance
5 m
Maximum refresh rate
60 Hz
LED indicators
Yes
Supported graphics resolutions
4096 x 2160
Bandwidth
18 Gbit/s
Bandwidth
600 MHz
HDCP
Yes
Material
Metal
Impedance
100 Ω
HDCP version
2.2
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
HDMI in
1
Number of HDMI outputs
1
HDMI version
2.0
USB ports quantity
1
USB connector type
Micro-USB
Digital audio coaxial in
1
Ports & interfaces
Digital audio coaxial out
1
DC-in jack
Yes
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
82.2 mm
Depth
122.2 mm
Height
25 mm
Weight
240 g
Packaging data
Quantity per pack
1 pc(s)
Package width
250 mm
Package depth
325 mm
Package height
175 mm
Package weight
970 g
Packaging content
AC adapter included
Yes
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN AT-VC880 ATEN AT-VC880
(show image)
VC880 AT-VC880 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)