Ergotron logo

Ergotron WorkFit Convert-to-LCD & Laptop Kit from Dual Displays monitor mount / stand 50.8 cm (20") Desk

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122158
Info modified on:
07 Dec 2023, 10:02:25
Warranty:
5 year
Long product name Ergotron WorkFit Convert-to-LCD & Laptop Kit from Dual Displays monitor mount / stand 50.8 cm (20") Desk:

WorkFit Convert-to-LCD & Laptop Kit from Dual Displays

Short summary description Ergotron WorkFit Convert-to-LCD & Laptop Kit from Dual Displays monitor mount / stand 50.8 cm (20") Desk:

Ergotron WorkFit Convert-to-LCD & Laptop Kit from Dual Displays, 11.8 kg, 50.8 cm (20"), 75 x 75 mm, 100 x 100 mm

Long summary description Ergotron WorkFit Convert-to-LCD & Laptop Kit from Dual Displays monitor mount / stand 50.8 cm (20") Desk:

Ergotron WorkFit Convert-to-LCD & Laptop Kit from Dual Displays. Maximum weight capacity: 11.8 kg, Maximum screen size: 50.8 cm (20"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: 0 - 30°

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.