location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Voyager 510 Headset Wireless Office/Call center Bluetooth Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager 510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
510
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Voyager 510 Headset Wireless Office/Call center Bluetooth Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Office/Call center Headset
  • - Wireless Bluetooth
  • - Microphone type: Boom
Long product name POLY Voyager 510 Headset Wireless Office/Call center Bluetooth Black, Silver :
The long product name of POLY Voyager 510 Headset Wireless Office/Call center Bluetooth Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Voyager 510
More>>>
POLY Voyager 510 Headset Wireless Office/Call center Bluetooth Black, Silver:
The official description of POLY Voyager 510 Headset Wireless Office/Call center Bluetooth Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simplify your communications! The lightweight, versatile Plantronics Voyager 510 Bluetooth Headset delivers all-day wearing comfort and provides a WindSmart® wind-repelling screen for clear voice transmission. Featuring exclusive Multipoint Technology, the Voyager 510 seamlessly transforms into a powerful communication solution for up to two Bluetooth devices. It’s right here…Wherever, Whenever, Wireless.

Short summary description POLY Voyager 510 Headset Wireless Office/Call center Bluetooth Black, Silver:
This short summary of the POLY Voyager 510 Headset Wireless Office/Call center Bluetooth Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Voyager 510, Wireless, Office/Call center, Headset, Black, Silver

Long summary description POLY Voyager 510 Headset Wireless Office/Call center Bluetooth Black, Silver:
This is an auto-generated long summary of POLY Voyager 510 Headset Wireless Office/Call center Bluetooth Black, Silver based on the first three specs of the first five spec groups.

POLY Voyager 510. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center, Product colour: Black, Silver

Performance
Product type *
Headset
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black, Silver
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Microphone
Microphone type *
Boom
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:23:08
Uk has collected 20 expert reviews for POLY Voyager 510 Headset Wireless Office/Call center Bluetooth Black, Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2011-09-23 15:22:56
Plantronics is a company famed for its quality headgear. And, yes, we think you still look like a village idiot if you wander around with a Bluetooth headset on. But who are we to argue with thousands of taxi and lorry drivers?The Voyager 510 is one of...
Good Cheap price, Can be used with Mac and mobile, Wind-resistance a handy feature, Easily switch between multiple devices...
Bad PC-only software, Buttons can be pressed a little too easily...
Bottom line Plantronics is a company famed for its quality headgear. And, yes, we think you still look like a village idiot if you wander around with a Bluetooth headset on. But who are we to argue with thousands of taxi and lorry drivers?The Voyager 510 is one of...
70%
webuser.co.uk
Updated:
2011-09-23 15:23:05
A Bluetooth headset that seamlessly works with your mobile phone and with VoIP on your PC. more...
Bottom line This is a unique device that pulls together your headset needs for both VoIP and mobile. Although you could do this before if you had the right equipment, this Plantronics device streamlines the process, so fiddling is minimised and swapping between th...
88%
pocket-lint.com
Updated:
2011-09-23 15:23:08
This is a good little Bluetooth headset from Plantronics...
80%
goodgearguide.com.au
Updated:
2011-11-10 12:04:46
The Plantronics Voyager 510S package offers the freedom to answer calls to your mobile and desk phone. While extremely comfortable to wear, this unit does tend to pick up background noise.
Good Multiple Bluetooth pairings, Answer desk and mobile calls, Comfortable to wear...
Bad Difficult setup, Limited headset features, background noise audible The Final Word The Plantronics Voyager 510S package offers the freedom to answer calls to your mobile and desk phone. While extremely comfortable to wear, this unit does tend to pick u...
Bottom line The Plantronics Voyager 510S package offers the freedom to answer calls to your mobile and desk phone. While extremely comfortable to wear, this unit does tend to pick up background noise.
90%
techdigest.tv
Updated:
2014-01-03 20:52:10
Plantronics announced a new line in headphones at this years CeBIT, called .Audio, aimed at the multimedia user. The .Audio 510 USB is their mid-spec offering, designed for gaming, music, internet telephony and other voice applications. The key fea...
0%
gadgetreview.com
Updated:
2011-09-23 15:22:52
Bluetooth Headsets are pretty common place these days. I myself can’t casually walk around with the thing stuck in my ear where as others aren’t phased by some doodad hanging off their head. Thanks to a new California law it’s now required that you u...
0%
phonearena.com
Updated:
2011-09-23 15:22:52
At present we are testing Plantronics Voyager 510 – a med-class Bluetooth headset in retro-classic style and a long boom microphone, equipped with a system against the wind interference with conversation sound – Plantronics’ WindSmart Technology. In fa...
Good The long boom microphone is placed near your face and the protective system at its end strongly reduces the negative interference of the wind with the sound quality during conversation, Highgrade workmanship, secure and convenient positioning on both ears, Good battery performance in standby mode.
Bad Huge size and considerable weight, Buttons are hard and without response, and their positioning is not most appropriate, It lacks a digital noise reduction system.
Bottom line If you select your Bluetooth headphone not solely by its design, but as a device to serve you well with its good sound, then 510 is a right choice. Despite being comparatively oversize (and a bit unsightly, perhaps), it offers a very good sound and han...
70%
DigitalReviews.net
Updated:
2011-09-23 15:22:54
Bluetooth Headsets used to be expensive, but now they are now more affordable than ever. Just to make sure we are all on the right page....people typically use wired headsets with their phone when they want to talk for extended periods of time wi...
Bottom line The Plantronics Voyager 510 is an excellent Bluetooth headset that has decent voice quality. At a retail price of $99, it may be expensive at first thought, but you can easily find it for half the price if you manage to catch it on sale. The design...
0%
futurelooks.com
Updated:
2011-09-23 15:22:55
"Thats one small step for man, one giant leap for mankind." Everyone knows that these were the words Neil Armstrong spoke as he stepped on to the moon. It was thru a Plantronics headset that he spoke these words. That was on June 20th 1969, and Plantr...
Good lightweight and flexible, long battery life with 6 hour talk and 100 stand by time, dual pairing capable (PC on one end. Cell phone on the other.), two charging options, excellent sound quality, nice accessories such as the bag and three different size e...
Bad small hard to press power button...
Bottom line This is quite possibly the best Bluetooth headset I have used. It scored the best in comfort and sound quality for me. The fact that it worked with the PC too was a huge bonus. The swivel microphone works for both the left and right ear. Plantronics...
90%
bluetomorrow.com
Updated:
2011-09-23 15:22:56
PLANTRONICS VOYAGER 510 BLUETOOTH HEADSET REVIEW Behind Plantronics Inc.s Voyager 510 Bluetooth Headset is the California-based companys 44 years of experience developing headsets focused on sound quality, comfort and ease of use. Plantronics, which...
0%
bluetomorrow.com
Updated:
2011-09-23 15:23:00
PLANTRONICS VOYAGER 510 BLUETOOTH HEADSET REVIEW Behind Plantronics Inc.s Voyager 510 Bluetooth Headset is the California-based companys 44 years of experience developing headsets focused on sound quality, comfort and ease of use. Plantronics, which...
0%
Laptopmag.com
Updated:
2011-09-23 15:23:01
The Plantronics Voyager 510-USB Bluetooth Headset System gives you the best of both worlds: a top-quality Bluetooth handsfree device for your Bluetooth-enabled mobile phone, and a Bluetooth USB adapter for use with VoIP-based applications on your noteb...
Good Works with cell phones and laptops, Comfortable fit, Noise-canceling technology with wind-reduction, Included desk charging stand...
Bad A little pricey, Sharp-edged power button...
90%
mobileburn.com
Updated:
2011-09-23 15:23:03
Though large, the Plantronics Voyager 510 is light and has great weight distribution. Brendan took a look at this attractive headset with good features, click the link for the full review.
0%
tech2.com
Updated:
2011-09-23 15:23:05
The thing with a lot of Bluetooth headsets is that they tend to stick out a lot; that too in a bad way. There are some that stay close to your ear without trying too hard to reach your mouth, and look respectably private. Then there are others that mak...
70%
pcmag.com
Updated:
2011-09-23 15:23:06
Consider it my true Editors Choice—I use it every day. The Plantronics Voyager 510 Bluetooth headset ($99 list) is one of my choices for testing Bluetooth-equipped mobile phones. Its extremely comfortable, widely compatible, and works well in almos...
Good Extremely comfortable. Excellent range. Excellent indoor sound quality.
Bad Tiny power button. Could do better at screening out wind noise.
Bottom line The Plantronics Voyager 510 headset is an excellent companion for Bluetooth-equipped mobile phones...
90%
connectreviews.com
Updated:
2014-01-03 20:52:10
As we’ve mentioned in the past, Plantronics has always been a global leader in the audio communications industry, and they’ve stepped it up a notch again with the Voyager 510-USB Bluetooth Headset System. Note: This product also works with PC-...
80%