location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust In-Ear Headphones for tablets - White Wired Music

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
In-Ear Headphones for tablets - White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17857 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439178579
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:21:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust In-Ear Headphones for tablets - White Wired Music
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Music In-ear Headphones
  • - Wired
  • - Intraaural
Long product name Trust In-Ear Headphones for tablets - White Wired Music :
The long product name of Trust In-Ear Headphones for tablets - White Wired Music. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

In-ear headphones with high quality sound
More>>>
Trust In-Ear Headphones for tablets - White Wired Music:
The official description of Trust In-Ear Headphones for tablets - White Wired Music as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In-ear headphones with high quality sound. With soft rubber ear plugs in 3 sizes for a perfect fit. 3.5 mm plug for iPad, Galaxy tab and other touch tablets. 110 cm cable length.

Short summary description Trust In-Ear Headphones for tablets - White Wired Music:
This short summary of the Trust In-Ear Headphones for tablets - White Wired Music data-sheet is auto-generated and uses the product title and the first six key specs.

Trust In-Ear Headphones for tablets - White, Wired, Music, Headphones, White

Long summary description Trust In-Ear Headphones for tablets - White Wired Music:
This is an auto-generated long summary of Trust In-Ear Headphones for tablets - White Wired Music based on the first three specs of the first five spec groups.

Trust In-Ear Headphones for tablets - White. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music, Cable length: 1.1 m, Product colour: White

Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Music
Product colour *
White
Cable length
1.1 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Not available
Packaging data
Package type
Blister
Other features
Compatibility
iPad, iPad 2, new iPad, Galaxy
Headphone connectivity
3.5 mm
Country Distributor
United Kingdom 1 distributor(s)