Zebra logo

Zebra TC52AX handheld mobile computer 12.7 cm (5") 1920 x 1080 pixels Touchscreen 260 g Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26236
Info modified on:
24 Jan 2024, 13:44:35
Long product name Zebra TC52AX handheld mobile computer 12.7 cm (5") 1920 x 1080 pixels Touchscreen 260 g Grey:

5.0", 1920 x 1080 LED, Snapdragon 660, 1D/2D Scan, 13 MP, 5 MP, IP65, NFC, WiFi 6, Bluetooth, USB, 4150 mAh, 75.5 x 159 x 18.6 mm, 260 g, Android 11

Short summary description Zebra TC52AX handheld mobile computer 12.7 cm (5") 1920 x 1080 pixels Touchscreen 260 g Grey:

Zebra TC52AX, 12.7 cm (5"), 1920 x 1080 pixels, LED, Dual-touch, Capacitive, Gorilla Glass

Long summary description Zebra TC52AX handheld mobile computer 12.7 cm (5") 1920 x 1080 pixels Touchscreen 260 g Grey:

Zebra TC52AX. Display diagonal: 12.7 cm (5"), Display resolution: 1920 x 1080 pixels, Touch technology: Dual-touch. Internal memory: 4 GB, Flash memory: 64 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC. Processor frequency: 2.45 GHz, Processor manufacturer: Qualcomm, Processor family: Snapdragon, Processor model: 660. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). Barcode reader

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.