location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Zoef Zoef Dieren Loes de schattige Poes

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoef Zoef Dieren
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Loes de schattige Poes
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-553123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765531231
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 13:18:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Zoef Zoef Dieren Loes de schattige Poes:
This short summary of the VTech Zoef Zoef Dieren Loes de schattige Poes data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Zoef Zoef Dieren Loes de schattige Poes, 1 yr(s), Speaking function, Batteries required, LR44, Plastic, Multicolour

Long summary description VTech Zoef Zoef Dieren Loes de schattige Poes:
This is an auto-generated long summary of VTech Zoef Zoef Dieren Loes de schattige Poes based on the first three specs of the first five spec groups.

VTech Zoef Zoef Dieren Loes de schattige Poes. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Speaking function. Batteries required, Battery type: LR44. Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Animal type(s)
Cat
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Washable
No
Country of origin
China
Sound effects
Yes
Interleaved Two of Five (ITF-14)
63417765531233
Certification
CE
Learning & training skills
Learning & training skills
Imagination development, Motor skills training, Sensory skills training
Imaginative playing
Yes
Power
Power source type
Battery
Batteries required
Yes
Battery type
LR44
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
96 mm
Depth
57 mm
Weight & dimensions
Height
96 mm
Weight
83.3 g
Packaging data
Package width
115 mm
Package depth
71 mm
Package height
127 mm
Package weight
130 g
Package volume
1036.96 cm³
Package type
Try me box
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
7 pc(s)
Products per pallet
1050 pc(s)
Master (outer) case width
255 mm
Master (outer) case length
240 mm
Master (outer) case height
154 mm
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417765531233
Master (outer) case gross weight
1.01 kg
Master (outer) case volume
9424.8 cm³
Master (outer) cases per pallet
175 pc(s)
Master (outer) cases per pallet layer
25 pc(s)