location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kinderliedjes Microfoon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kinderliedjes Microfoon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-551023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765510236
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2023 14:53:38
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Kinderliedjes Microfoon:
This short summary of the VTech Kinderliedjes Microfoon data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kinderliedjes Microfoon, 2 yr(s), Speaking function, Batteries required, AAA, Synthetic, Multicolour

Long summary description VTech Kinderliedjes Microfoon:
This is an auto-generated long summary of VTech Kinderliedjes Microfoon based on the first three specs of the first five spec groups.

VTech Kinderliedjes Microfoon. Recommended age (min): 2 yr(s), Recommended age (max): 5 yr(s), Speaking function. Batteries required, Battery type: AAA. Material: Synthetic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
2 yr(s)
Recommended age (max)
5 yr(s)
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Sound effects
Yes
Interleaved Two of Five (ITF-14)
63417765510238
Certification
CE
Learning & training skills
Learning & training skills
Auditory development, Creative thinking skills training, Imagination development, Music learning, Musical skills development, Songs learning
Imaginative playing
Yes
Role playing
Yes
Power
Power source type
Battery
Batteries required
Yes
Battery type
AAA
Rechargeable
No
Number of batteries supported
3
Weight & dimensions
Width
83 mm
Depth
56 mm
Weight & dimensions
Height
212 mm
Weight
203.3 g
Packaging data
Package width
150 mm
Package depth
65 mm
Package height
241 mm
Package weight
320 g
Package volume
2349.75 cm³
Package type
Try me box
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
6 pc(s)
Products per pallet
396 pc(s)
Master (outer) case width
319 mm
Master (outer) case length
216 mm
Master (outer) case height
261 mm
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417765510238
Master (outer) case gross weight
2.06 kg
Master (outer) case volume
17983.94 cm³
Master (outer) cases per pallet
66 pc(s)
Master (outer) cases per pallet layer
11 pc(s)
Brand Image Product code Product Stock Price from
VTech Mijn Interactief Woordenboek VTech Mijn Interactief Woordenboek
(show image)
80-614423 Mijn Interactief Woordenboek
VTech Junior Tablet VTech Junior Tablet
(show image)
80-551723 Junior Tablet
VTech Baby Dierenvriendjes Touch Tablet VTech Baby Dierenvriendjes Touch Tablet
(show image)
80-151472 Dierenvriendjes Touch Tablet
Country Distributor
Belgium 1 distributor(s)