location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab A8 SM-X200 Tiger 128 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 11 Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab A8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-X200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-X200NZAFEUB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806092947689
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 08:32:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab A8 SM-X200 Tiger 128 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 11 Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A 10.5” wide display with 10.2mm symmetric bezel
  • - Samsung's signature tablet design featuring a sleek metal body of just 6.9mm thickness
  • - Amazing quad speakers powered by Dolby Atmos ® surround sound
  • - An Octa core processor with up to 4GB RAM and 128GB memory.Expand more with up to 1TB micro SD
  • - A long lasting 7,040mAh battery and 15W fast charging
Long product name Samsung Galaxy Tab A8 SM-X200 Tiger 128 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 11 Graphite :
The long product name of Samsung Galaxy Tab A8 SM-X200 Tiger 128 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 11 Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.5" TFT 1920 x 1200, Octa-Core 2GHz, 4 GB RAM, 128 GB ROM, MicroSD (Up to 1TB), 8 MPix Rear, 5 MPix Front, 802.11 a/b/g/n/ac, Bluetooth v5.0, 7040 mAh, Android
More>>>
Samsung Galaxy Tab A8 SM-X200 Tiger 128 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 11 Graphite:
The official description of Samsung Galaxy Tab A8 SM-X200 Tiger 128 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 11 Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A bigger view to a broader world
The 10.5” wide display, complete with symmetric bezel, measures only 10.2mm, so you can stay fully immersed in what’s on the screen. Explore epic films to how-to contents for a hobby you love, without compromise and enjoy a broader world through a bigger, better view with the Galaxy Tab A8.

Classic and contemporary
Stylish with a touch of cool, the Galaxy Tab A8 features a sleek metal body with an ultrathin profile of just 6.9mm. Enjoy Samsung’s signature tablet design in Graphite, Silver, and Pink Gold with each hue highlighting effortless charm.

Dive into dynamic sounds
Quad speakers powered by Dolby Atmos® surround sound, will elevate your entertainment experience revealing every detail of audio with exceptional clarity and depth. Made to deliver immersion on the go, the Galaxy Tab A8 opens up an enveloping universe of content, games & activities that everyone will love.

Let the higher power take over
Sporting the Octa-core processor paired with up to 4GB RAM and 128GB internal storage, the Galaxy Tab A8 is ready to take on a challenge without draining the speed or battery. Save more with up to 1TB microSD card and stay supported with a 7,040mAh (typical) battery and 15W Fast Charging.

Abundant, accessible and all yours
With Samsung TV Plus, Galaxy Tab A8 delivers instant, free TV anytime, anywhere. Enjoy thousands of hours of news, sports, movies, a variety of kids’ content, and more. Simply launch the Samsung TV Plus app and use the GUIDE to see what’s on now or coming up next.

Take YouTube Premium for a spin
Have yourself a YouTube experience that’s uncluttered by ads, by redeeming a free two-month subscription to YouTube Premium. With the free access that you get upon your purchase of Galaxy Tab A8, you can also watch videos while using other apps or even when the screen is locked.

Video lessons made easy with Screen Recorder
With Screen Recorder built into your Galaxy Tab A8, recording a live online class is simple, seamless and always hassle-free. Stay engaged throughout the session by marking directly on the content and making notes of key takeaways. Voilà! Your video lesson is ready to be watched whenever you want.

Keep your children engaged & safe with Samsung Kids
Filled with fun activities that encourage kids to learn, Samsung Kids introduces a safe environment for your child to explore and connect with the world. Using the improved Parental control, you can set limits on playtime, give selective access to apps and see their activities at a glance.

Get more done in more ways
Make the most of the enhanced Samsung multi-window experience. On Galaxy Tab A8, you can split the screen in half and do two things at once. You can adjust the window focus as needed with a simple drag & drop movement, share content between apps, and even drag and drop a notification.

Stay secured by Samsung Knox
Starting at the hardware level, Samsung Knox locks intrusions out. In real-time, the kernel which serves as the brain of the device is prevented from compromise. This multi-layered, state-of-the-art platform constantly inspects the core software and verifies the integrity of the device.

Short summary description Samsung Galaxy Tab A8 SM-X200 Tiger 128 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 11 Graphite:
This short summary of the Samsung Galaxy Tab A8 SM-X200 Tiger 128 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 11 Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab A8 SM-X200, 26.7 cm (10.5"), 1920 x 1200 pixels, 128 GB, 4 GB, Android 11, Graphite

Long summary description Samsung Galaxy Tab A8 SM-X200 Tiger 128 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 11 Graphite:
This is an auto-generated long summary of Samsung Galaxy Tab A8 SM-X200 Tiger 128 GB 26.7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 11 Graphite based on the first three specs of the first five spec groups.

Samsung Galaxy Tab A8 SM-X200. Display diagonal: 26.7 cm (10.5"), Display resolution: 1920 x 1200 pixels, Display technology: LCD. Internal storage capacity: 128 GB. Processor family: Tiger, Processor model: T618. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 508 g. Operating system installed: Android 11. Product colour: Graphite

Display
Display diagonal *
26.7 cm (10.5")
Display resolution *
1920 x 1200 pixels
Display technology
LCD
Panel type
TFT
Display brightness
360 cd/m²
Pixel density
215 ppi
Rounded display corners
No
HD type
WUXGA
Display number of colours
16 million colours
Processor
Processor manufacturer *
Unisoc
Processor family *
Tiger
Processor model *
T618
Processor cores
8
Processor boost frequency
1.8 GHz
Memory
Internal memory *
4 GB
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Maximum memory card size
1 TB
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera aperture number
2
Digital zoom
10x
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Video recording modes
720p, 1080p
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Front camera aperture number
2.2
Network
Mobile network connection *
No
Network
Bluetooth
Yes
Bluetooth version
5.0
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Wi-Fi Direct
Yes
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Design
Colour name
Graphite
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Graphite
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
Galileo
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 11
Battery
Battery capacity *
7040 mAh
Power
AC adapter power
15 W
Weight & dimensions
Width
246.8 mm
Depth
161.9 mm
Height
6.9 mm
Weight
508 g
Packaging content
AC adapter included
Yes
Cables included
USB Type-C
Logistics data
Harmonized System (HS) code
84713000
Country Distributor
España 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)