location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Prospect Pro209 Inkjet A4 4800 x 1200 DPI 10.4 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prospect Pro209
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90T6214 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Prospect Pro209 Inkjet A4 4800 x 1200 DPI 10.4 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 10.4 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 7.98 kg
Warranty: 5 years
Long product name Lexmark Prospect Pro209 Inkjet A4 4800 x 1200 DPI 10.4 ppm Wi-Fi :
The long product name of Lexmark Prospect Pro209 Inkjet A4 4800 x 1200 DPI 10.4 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prospect Pro209 - 4800 x 1200 dpi, 2.4" LCD, CIS 48-bit, 64MB, USB 2.0, WLAN 802.11 b/g/n, PictBridge, 7.98kg, Black
More>>>
Lexmark Prospect Pro209 Inkjet A4 4800 x 1200 DPI 10.4 ppm Wi-Fi:
The official description of Lexmark Prospect Pro209 Inkjet A4 4800 x 1200 DPI 10.4 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Convenience: An included XL black cartridge and 3 individual colour cartridges help save resources and lower printing costs;
- Quality: Vizix print technology provides sharp text and vibrant images;
- Mobility: Expanded freedom with advanced wireless-n;
- Economical: Save paper and energy with Eco Mode.

Short summary description Lexmark Prospect Pro209 Inkjet A4 4800 x 1200 DPI 10.4 ppm Wi-Fi:
This short summary of the Lexmark Prospect Pro209 Inkjet A4 4800 x 1200 DPI 10.4 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Prospect Pro209, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Lexmark Prospect Pro209 Inkjet A4 4800 x 1200 DPI 10.4 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark Prospect Pro209 Inkjet A4 4800 x 1200 DPI 10.4 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark Prospect Pro209. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6.6 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print resolution colour
4800 x 1200 DPI
Print resolution black
2400 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10.4 ppm
Print speed (colour, normal quality, A4/US Letter)
6.6 ppm
Print speed (black, draft quality, A4/US Letter)
33 ppm
Print speed (colour photo, draft quality)
30 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
8 cpm
Copy speed (black, draft, A4)
25 cpm
Copy speed (colour, draft, A4)
21 cpm
Time to first copy (black, normal)
10 s
Time to first copy (colour, normal)
12 s
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 356 mm
Scanner type *
ADF scanner
Input colour depth
48 bit
Output colour depth
48 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
890
Maximum duty cycle *
5000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
35 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Auto document feeder (ADF) output capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 432 mm
Paper tray media types *
Banner, Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
2L, A2 baronial, Chokei 3, Chokei 4, Chokei 40, Executive, Hagaki card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Paper handling
Photo paper sizes
10x15, 13x18 cm
Photo paper sizes (imperial)
4x6"
Borderless printing media sizes
4x6, 4x8, 5x7, 2L, A4, A5, A6, B5, Hagaki card, Index card, L, Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Memory Stick (MS), miniSD, MMC, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
47 dB
Sound pressure level (scanning)
47 dB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.1 cm (2.4")
Power
Power consumption (average operating)
32 W
AC input voltage
90 - 225 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Certificates
Certification
CSA, CE, GS (TÜV), SEMKO, CCC, BSMI, FCC
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
477 mm
Depth
358 mm
Height
204 mm
Weight
7.98 kg
Packaging data
Package width
579 mm
Package depth
264 mm
Package height
441 mm
Package weight
10.9 kg
Other features
Dimensions (WxDxH)
477 x 358 x 204 mm
Wireless technology
Wi-Fi
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Duplex (double-sided)
Yes
Package dimensions (WxDxH)
579 x 264 x 441 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 05:29:44
Uk has collected 2 expert reviews for Lexmark Prospect Pro209 Inkjet A4 4800 x 1200 DPI 10.4 ppm Wi-Fi and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%