location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway H2OGO!® Jump and Soar™ Kids Inflatable Mega Bouncer 1.70 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H2OGO!® Jump and Soar™ Kids Inflatable Mega Bouncer 1.70 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53394
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607304181
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:21:42
The date of the most recent change of this product data-sheet in Icecat.
Bestway 53394 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 53394 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway H2OGO!® Jump and Soar™ Kids Inflatable Mega Bouncer 1.70 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Size: 1.94 m x 1.75 m x 1.70 m (6 ft. 4 in. x 5 ft. 9 in. x 5 ft. 7 in.)
  • - Included blower inflates the bouncer in 2 minutes
  • - Mesh safety walls for parent visibility
  • - Double-stitched material for increased durability
  • - Designed for outdoor and indoor use for all year fun
  • - Individual Weight Capacity: 38 kg (83 lbs)
  • - Contents: 1 bouncer, 1 blower, 1 repair kit, 1 storage bag, 8 bouncer stakes, 2 blower stakes
Long product name Bestway H2OGO!® Jump and Soar™ Kids Inflatable Mega Bouncer 1.70 m :
The long product name of Bestway H2OGO!® Jump and Soar™ Kids Inflatable Mega Bouncer 1.70 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H2OGO!® Jump and Soar™ Kids Inflatable Mega Bouncer 1.70 m
More>>>
Bestway H2OGO!® Jump and Soar™ Kids Inflatable Mega Bouncer 1.70 m:
The official description of Bestway H2OGO!® Jump and Soar™ Kids Inflatable Mega Bouncer 1.70 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unbox a gymnasium of fun with the H2OGO! Jump and Soar™ Mega Bouncer! The included blower inflates the bouncer in minutes, saving you time and effort! This easy-to-set-up bouncer also has plenty of safety features that you will love. The mesh sidewalls keep kids safe while also allowing you to see them at all times. With one opening for entry and exit, you can keep account of who is in and out of the bouncer and kids can learn sportsmanship as they play. This bouncer can be used indoors or outside, allowing kids a fun, safe place to explore and play. While they’re bouncing the day away, they’ll also be working on their gross motor skills, stimulating their imaginations and growing their confidence and communication skills. They’ll be having so much fun, they won’t even realize they're soaring towards those developmental milestones! The Jump and Soar Mega Bouncer is the perfect year-round toy to foster hours of fun.

Short summary description Bestway H2OGO!® Jump and Soar™ Kids Inflatable Mega Bouncer 1.70 m:
This short summary of the Bestway H2OGO!® Jump and Soar™ Kids Inflatable Mega Bouncer 1.70 m data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway H2OGO!® Jump and Soar™ Kids Inflatable Mega Bouncer 1.70 m, 113 kg, 3 yr(s), PVC, Polyester, Multicolour, 10.1 kg

Long summary description Bestway H2OGO!® Jump and Soar™ Kids Inflatable Mega Bouncer 1.70 m:
This is an auto-generated long summary of Bestway H2OGO!® Jump and Soar™ Kids Inflatable Mega Bouncer 1.70 m based on the first three specs of the first five spec groups.

Bestway H2OGO!® Jump and Soar™ Kids Inflatable Mega Bouncer 1.70 m. Maximum weight capacity: 113 kg, Recommended age (min): 3 yr(s), Material: PVC, Polyester, Product colour: Multicolour. Weight: 10.1 kg

Features
Maximum weight capacity *
113 kg
Recommended age (min) *
3 yr(s)
Product colour *
Multicolour
Material *
PVC, Polyester
Suitable for indoor use
Yes
Suitable for outdoor use
Yes
Certification
EN71-1,2,3/EMC/LVD/AS NZS ISO 8124
Interleaved Two of Five (ITF-14)
6941607304181
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width *
1750 mm
Depth *
1940 mm
Height *
1700 mm
Weight
10.1 kg
Deflated size (W x L)
1940 x 1750 mm
Packaging data
Blower fan included *
Yes
Pins included
Yes
Manual
Yes
Package width
400 mm
Package depth
370 mm
Package height
450 mm
Package weight
11.5 kg
Package weight
11.513 kg
Quantity per pack
1 pc(s)
Package type
Full color box
Logistics data
Package volume
75000 cm³
Master (outer) case width
385 mm
Master (outer) case length
415 mm
Master (outer) case height
470 mm
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Bestway 53343 inflatable bouncer Bestway 53343 inflatable bouncer
(show image)
53343 53343
Bestway 53310 inflatable bouncer Bestway 53310 inflatable bouncer
(show image)
53310 53310
Bestway 53303 inflatable bouncer Bestway 53303 inflatable bouncer
(show image)
53303 53303