location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Splashview 8 Inflatable Family Pool with See-Through Window

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Splashview 8 Inflatable Family Pool with See-Through Window
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
54409
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607310380
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:48
The date of the most recent change of this product data-sheet in Icecat.
Bestway 54409 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Splashview 8 Inflatable Family Pool with See-Through Window :
The long product name of Bestway Splashview 8 Inflatable Family Pool with See-Through Window. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Splashview 8 Inflatable Family Pool with See-Through Window
More>>>
Bestway Splashview 8 Inflatable Family Pool with See-Through Window:
The official description of Bestway Splashview 8 Inflatable Family Pool with See-Through Window as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Bestway Splashview Family Pool not only offers a pleasant aesthetic to your backyard with its bright colors, geometric floor print and unique shape, but it also offers fun and comfort for the whole family! This pool comes with an exciting see-through window, turning swimming into a wonderful picture opportunity for the whole family. View the world like a fish underwater as you peek through the waves to see your backyard, or stay dry and peek in at all the exciting underwater antics. The view will nurture imaginations and create memorable moments. Kids and adults of all ages can splash, play and lounge in the sun all day long. Parents can relax with the two comfortable bench seats. These seats are accompanied by two cup holders, making it easy to keep drinks and snacks conveniently close while you play in the water. With quick release valves this pool makes inflation, deflation and storage a breeze. Relax with friends and play with your kids - the opportunities for surprises and fun are endless in the Splashview family pool.

Short summary description Bestway Splashview 8 Inflatable Family Pool with See-Through Window:
This short summary of the Bestway Splashview 8 Inflatable Family Pool with See-Through Window data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Splashview 8 Inflatable Family Pool with See-Through Window, Inflatable pool, Child & adult, Blue, White, 4.79 kg

Long summary description Bestway Splashview 8 Inflatable Family Pool with See-Through Window:
This is an auto-generated long summary of Bestway Splashview 8 Inflatable Family Pool with See-Through Window based on the first three specs of the first five spec groups.

Bestway Splashview 8 Inflatable Family Pool with See-Through Window. Pool type: Inflatable pool, Shape: Oval, Recommended age group: Child & adult. Width: 1980 mm, Height: 510 mm, Depth: 2700 mm. Package width: 390 mm, Package depth: 155 mm, Package height: 390 mm. Master (outer) case width: 330 mm, Master (outer) case length: 405 mm, Master (outer) case height: 410 mm

Features
Recommended age group *
Child & adult
Recommended age (min) *
6 yr(s)
Built-in seats
Yes
Pool type *
Inflatable pool
Shape *
Oval
Product colour *
Blue, White
Number of windows
1
Cup holder
Yes
Certification
EN16927
Weight & dimensions
Width
1980 mm
Height
510 mm
Depth
2700 mm
Weight
4.79 kg
Deflated size (W x L)
1925 x 2595 mm
Packaging data
Number of packaging boxes
1
Package width
390 mm
Package depth
155 mm
Package height
390 mm
Package weight
5.53 kg
Package type
Full color box
Logistics data
Master (outer) case width
330 mm
Master (outer) case length
405 mm
Master (outer) case height
410 mm
Master (outer) case GTIN (EAN/UPC)
16941607310387
Products per shipping (inner) case
2 pc(s)