location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Luxury Flamingo Ride-On Pool Float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Luxury Flamingo Ride-On Pool Float
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41475
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607311196
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:07
The date of the most recent change of this product data-sheet in Icecat.
Bestway 41475 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Luxury Flamingo Ride-On Pool Float :
The long product name of Bestway Luxury Flamingo Ride-On Pool Float. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Luxury Flamingo Ride-On Pool Float
More>>>
Bestway Luxury Flamingo Ride-On Pool Float:
The official description of Bestway Luxury Flamingo Ride-On Pool Float as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Bestway Luxury Flamingo is an inflatable ride-on with personality and pizzazz. This awesome ride-on has a huge surface area for sitting, lounging and posing. The long elegant flamingo neck is complete with firm heavy duty handles for gripping as you wade through the water or carry this fancy bird across the warm sand. Take this elegant bird in the water and enjoy being the center of attention. This ride-on is constructed to be buoyant and beautiful as it floats under the sun. It inflates and deflates with ease, making storage easier than ever. The purple glitter printed highlights on this flamingo round out the appealing features of this perfectly pink float. Let this pool accessory set the stage for every party and family gathering. This flamingo ride-on is festive, fashionable and fun! Allow the Bestway Luxury Flamingo to ignite your summer and fill your days with leisure and fun!

Short summary description Bestway Luxury Flamingo Ride-On Pool Float:
This short summary of the Bestway Luxury Flamingo Ride-On Pool Float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Luxury Flamingo Ride-On Pool Float, Pink, Ride-on float, Monochromatic, 90 kg, EN ISO25649, 1210 mm

Long summary description Bestway Luxury Flamingo Ride-On Pool Float:
This is an auto-generated long summary of Bestway Luxury Flamingo Ride-On Pool Float based on the first three specs of the first five spec groups.

Bestway Luxury Flamingo Ride-On Pool Float. Product colour: Pink, Product type: Ride-on float, Coloration: Monochromatic. Width: 1210 mm, Depth: 1470 mm, Length: 1170 mm. Package width: 300 mm, Package depth: 85 mm, Package height: 300 mm. Products per shipping (inner) case: 4 pc(s), Master (outer) case width: 310 mm, Master (outer) case length: 360 mm

Features
Product colour *
Pink
Coloration *
Monochromatic
Product type *
Ride-on float
Maximum load weight
90 kg
Number of carry handles
2
Certification
EN ISO25649
Weight & dimensions
Width
1210 mm
Depth
1470 mm
Length
1170 mm
Weight
1.54 kg
Deflated size (W x L)
1430 x 1530 mm
Packaging data
Package width
300 mm
Package depth
85 mm
Package height
300 mm
Package weight
1.8 kg
Package volume
35000 cm³
Package type
Full color box
Logistics data
Products per shipping (inner) case
4 pc(s)
Master (outer) case width
310 mm
Master (outer) case length
360 mm
Master (outer) case height
315 mm
Master (outer) case GTIN (EAN/UPC)
36941607311197