location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Floral Fantasy Floating Pool Mat, Pool Float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Floral Fantasy Floating Pool Mat, Pool Float
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44083
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607308325
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:56:01
The date of the most recent change of this product data-sheet in Icecat.
Bestway 44083 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Floral Fantasy Floating Pool Mat, Pool Float :
The long product name of Bestway Floral Fantasy Floating Pool Mat, Pool Float. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Floral Fantasy Floating Pool Mat, Pool Float
More>>>
Bestway Floral Fantasy Floating Pool Mat, Pool Float:
The official description of Bestway Floral Fantasy Floating Pool Mat, Pool Float as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Put your life on chill mode this summer with the chic and stylish Bestway Floral Fantasy Floating Mat! This surreal print will catch the eye of everyone at the pool. It’s perfect for pictures and lounging beneath the sun. The floating mat is constructed for comfort and buoyancy in the water. This pool mats built-in pillow allows for comfort and relaxation under the sun. The durable material used to craft this fierce print is pre-tested to ensure longevity summer after summer. Be the most unique character at the beach and charm everyone in the water or on the sand with the Floral Fantasy Floating Mat. Make this fantasy print a part of your glorious summer routine. Not only is this mat easy to inflate, but it’s also a breeze to deflate and store. Be sure to let this fashionable float bring leisure and relaxation to your life.

Short summary description Bestway Floral Fantasy Floating Pool Mat, Pool Float:
This short summary of the Bestway Floral Fantasy Floating Pool Mat, Pool Float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Floral Fantasy Floating Pool Mat, Pool Float, Multicolour, Floating mattress, Pattern, Man/Woman, 90 kg, 1 person(s)

Long summary description Bestway Floral Fantasy Floating Pool Mat, Pool Float:
This is an auto-generated long summary of Bestway Floral Fantasy Floating Pool Mat, Pool Float based on the first three specs of the first five spec groups.

Bestway Floral Fantasy Floating Pool Mat, Pool Float. Product colour: Multicolour, Product type: Floating mattress, Coloration: Pattern. Width: 540 mm, Length: 1700 mm, Height: 150 mm. Package width: 198 mm, Package depth: 50 mm, Package height: 198 mm. Products per shipping (inner) case: 12 pc(s), Master (outer) case width: 325 mm, Master (outer) case length: 410 mm

Country Distributor
Belgium 2 distributor(s)