location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 53126 kiddie pool Framed pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53126
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53126
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138902976
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:59
The date of the most recent change of this product data-sheet in Icecat.
Bestway 53126 user manual (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 53126 kiddie pool Framed pool :
The long product name of Bestway 53126 kiddie pool Framed pool. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Little Astronaut Inflatable Kids Water Play Pool Center with Slide
More>>>
Bestway 53126 kiddie pool Framed pool:
The official description of Bestway 53126 kiddie pool Framed pool as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beat the summer heat with your very own out of this world water play center. The Bestway Little Astronaut Play Center will take your child on a whimsical journey through the far reaches of outer space. Launch down the google-eyed alien slide into the pool below. Pass by the rocket ship and experience the cooling effect of the built-in water mister. This gentle sprayer will not only give soothing relief from the heat, but may also cause a rousing fit of wiggles and giggles. Simply connect a garden hose and let the fun begin. Splash into the pool and enjoy a game of ring toss with the moon or try knocking down the floating astronaut bop-bag toy. The crescent moon is removable and can be placed anywhere on the pool for ring toss challenges. For even more fun, the included inflatable planet frisbees are fun to fling through the air or float in the water. Let your child’s imagination blast off with the wonders of the Little Astronaut Play Center.

Short summary description Bestway 53126 kiddie pool Framed pool:
This short summary of the Bestway 53126 kiddie pool Framed pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 53126, Framed pool, Rectangular, 2 yr(s), Blue

Long summary description Bestway 53126 kiddie pool Framed pool:
This is an auto-generated long summary of Bestway 53126 kiddie pool Framed pool based on the first three specs of the first five spec groups.

Bestway 53126. Pool type: Framed pool, Number of persons: 3 person(s), Shape: Rectangular, Recommended age (min): 2 yr(s), Product colour: Blue

Features
Number of persons
3 person(s)
Pool type *
Framed pool
Product colour *
Blue
Recommended age (min) *
2 yr(s)
Shape
Rectangular
Water sprayer
Yes
Maximum load weight
45 kg
Certification
EN71-1,2,3,8/AS NZS ISO8124
Weight & dimensions
Length
2280 mm
Width
2060 mm
Height
840 mm
Weight
3.99 kg
Deflated size (W x L)
2010 x 2010 mm
Packaging data
Package type
Full color box
Package width
390 mm
Packaging data
Package depth
110 mm
Package height
390 mm
Package weight
4.51 kg
Package volume
59000 cm³
Quantity
1
Packaging content
Repair patch included
Yes
Number of foam toys included
7
Foam toy(s)
Yes
Batteries included
No
Logistics data
Master (outer) case width
355 mm
Master (outer) case length
405 mm
Master (outer) case height
410 mm
Master (outer) case GTIN (EAN/UPC)
26942138902970
Products per shipping (inner) case
3 pc(s)