location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Glitter Seahorse Swim Ring Float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Glitter Seahorse Swim Ring Float
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36305
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607309971
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway Glitter Seahorse Swim Ring Float :
The long product name of Bestway Glitter Seahorse Swim Ring Float. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Glitter Seahorse Swim Ring Float
More>>>
Bestway Glitter Seahorse Swim Ring Float:
The official description of Bestway Glitter Seahorse Swim Ring Float as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sparkle like a diamond in the water with the Bestway Glitter Seahorse Swim Ring! This fashionable seahorse swim ring has a head and tail that inflates and extends away from the ring of the float to create an engaging, lively pool float to lounge on or pose with. Its picture-perfect golden coronet will make you look and feel like royalty on the water. The ring is infused with an abundance of glitter that sparkles and shimmers like a floating treasure trove on the beach, lake or pool. Let your personality shine on the water with this unique and coveted swim ring. Grab the attention of everyone as you float atop your fantasy sea creature. The durable material used to craft this magical creature is pre-tested to ensure longevity summer after summer. And with its easy inflation, deflation and storage, the Glitter Seahorse Swim Ring will bring sparkles to the water for years to come.

Short summary description Bestway Glitter Seahorse Swim Ring Float:
This short summary of the Bestway Glitter Seahorse Swim Ring Float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Glitter Seahorse Swim Ring Float, Pink, Yellow, Swimming ring, Pattern, 10 yr(s), Boy/Girl, 840 mm

Long summary description Bestway Glitter Seahorse Swim Ring Float:
This is an auto-generated long summary of Bestway Glitter Seahorse Swim Ring Float based on the first three specs of the first five spec groups.

Bestway Glitter Seahorse Swim Ring Float. Product colour: Pink, Yellow, Product type: Swimming ring, Coloration: Pattern. Width: 840 mm, Length: 1045 mm, Height: 760 mm. Package width: 198 mm, Package depth: 55 mm, Package height: 198 mm. Master (outer) case width: 355 mm, Master (outer) case length: 410 mm, Master (outer) case height: 215 mm

Features
Product colour *
Pink, Yellow
Coloration *
Pattern
Product type *
Swimming ring
Recommended age (min) *
10 yr(s)
Recommended gender *
Boy/Girl
Weight & dimensions
Width
840 mm
Length
1045 mm
Height
760 mm
Weight
472 g
Deflated size (W x L)
1040 x 1150 mm
Packaging data
Package width
198 mm
Package depth
55 mm
Package height
198 mm
Package weight
570 g
Package volume
31000 cm³
Packaging content
Quantity
1
Logistics data
Master (outer) case width
355 mm
Master (outer) case length
410 mm
Master (outer) case height
215 mm
Master (outer) case GTIN (EAN/UPC)
66941607309973