location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Flirty Fiesta Swim Ring Float 42"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bestway Flirty Fiesta Swim Ring Float 42"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36294
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607305812
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:34
The date of the most recent change of this product data-sheet in Icecat.
Bestway 36294 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Flirty Fiesta Swim Ring Float 42" :
The long product name of Bestway Flirty Fiesta Swim Ring Float 42". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bestway Flirty Fiesta Swim Ring Float 42"
More>>>
Bestway Flirty Fiesta Swim Ring Float 42":
The official description of Bestway Flirty Fiesta Swim Ring Float 42" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn heads with the fun, eye-catching Bestway Flirty Fiesta Swim Ring! Bring the flair and fun back to the pool with vibrant graphics and flirty colors. A built-in safety valve controls air pressure, making it easy to inflate, deflate and store. Spark a conversation or just relax in the water either way you’ll make a splash with the Flirty Fiesta Swim Ring.

Short summary description Bestway Flirty Fiesta Swim Ring Float 42":
This short summary of the Bestway Flirty Fiesta Swim Ring Float 42" data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Flirty Fiesta Swim Ring Float 42", Multicolour, Swim ring, Pattern, Vinyl, 12 yr(s), Boy/Girl

Long summary description Bestway Flirty Fiesta Swim Ring Float 42":
This is an auto-generated long summary of Bestway Flirty Fiesta Swim Ring Float 42" based on the first three specs of the first five spec groups.

Bestway Flirty Fiesta Swim Ring Float 42". Product colour: Multicolour, Product type: Swim ring, Coloration: Pattern. Diameter: 94 cm, Width: 940 mm, Depth: 940 mm. Package width: 198 mm, Package depth: 55 mm, Package height: 198 mm. Products per shipping (inner) case: 12 pc(s), Master (outer) case width: 355 mm, Master (outer) case length: 410 mm

Features
Product colour *
Multicolour
Coloration *
Pattern
Material *
Vinyl
Product type *
Swim ring
Recommended age (min) *
12 yr(s)
Recommended gender *
Boy/Girl
Heavy-duty handles
Yes
Number of carry handles
2
Safety valve
Yes
Maximum number of persons
1 person(s)
Not for children 0-3 years
Yes
Certification
EN71-1,2,3/AS NZS ISO8124
Weight & dimensions
Diameter
94 cm
Width
940 mm
Depth
940 mm
Length
940 mm
Height
290 mm
Weight
503 g
Weight & dimensions
Deflated size (W x L)
1070 x 1070 mm
Packaging data
Package width
198 mm
Package depth
55 mm
Package height
198 mm
Package weight
600 g
Package volume
31000 cm³
Package type
Full color box
Packaging content
Repair patch included
Yes
Quantity
1
Logistics data
Products per shipping (inner) case
12 pc(s)
Master (outer) case width
355 mm
Master (outer) case length
410 mm
Master (outer) case height
215 mm
Master (outer) case GTIN (EAN/UPC)
66941607305814
Brand Image Product code Product Stock Price from
Bestway 36159 pool/beach float Multicolour Image PVC Swimming ring Bestway 36159 pool/beach float Multicolour Image PVC Swimming ring
(show image)
36159 36159
Bestway 36155 pool/beach float Green Image Swimming ring Bestway 36155 pool/beach float Green Image Swimming ring
(show image)
36155 36155
Bestway 36153 pool/beach float Purple, Transparent Image Swimming ring Bestway 36153 pool/beach float Purple, Transparent Image Swimming ring
(show image)
36153 36153
Country Distributor
Belgium 2 distributor(s)