- - Single mattress
- - Material: Vinyl
- - Children Unisex
- - Top surface material: Vinyl
- - Maximum load weight: 50 kg
- - Assorted colours
Bestway DrowsyDreamer Kids Airbed with Manual Hand Pump
Beneath the starry sky or just indoors, the Bestway DrowsyDreamer Airbed will set your little one on a pleasant path to dreamland. For sleepovers in the living room or camp outs in the backyard, this airbed is kid focused. This airbed offers fun colors and a comfortably designed sleep surface so that your little one can cuddle in and enjoy the comfort of a good night’s rest. Let them enjoy a colorful, cozy décor that shows the flair of their personality. The included Air Hammer pump inflates the bed in minutes and offers the convenience of having everything you need right inside the box. The comfortable flocked sleeping surface and sturdy coil beam construction mimics the feel of your everyday mattress. Easy to inflate, deflate and store the DrowsyDreamer Airbed will level up your sleep experience, offering convenience and comfort for even your youngest, most adventurous sleeper. This air bed will bring sweet dreams and comfort to your next nap time whether it’s indoors or outside.
Bestway DrowsyDreamer Kids Airbed with Manual Hand Pump, Single mattress, Rectangle, Indoor
Bestway DrowsyDreamer Kids Airbed with Manual Hand Pump. Type: Single mattress, Product colour: Assorted colours, Material: Vinyl. Width: 890 mm, Length: 1580 mm, Height: 180 mm. Package type: Full color box. Products per shipping (inner) case: 4 pc(s), Master (outer) case length: 410 mm, Master (outer) case width: 385 mm