location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Fisher-Price Bouncetopia Bouncer with Built-in Pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fisher-Price Bouncetopia Bouncer with Built-in Pump
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93561
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138984828
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:17
The date of the most recent change of this product data-sheet in Icecat.
Bestway 93561 user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Fisher-Price Bouncetopia Bouncer with Built-in Pump :
The long product name of Bestway Fisher-Price Bouncetopia Bouncer with Built-in Pump. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fisher-Price Bouncetopia Bouncer with Built-in Pump
More>>>
Bestway Fisher-Price Bouncetopia Bouncer with Built-in Pump:
The official description of Bestway Fisher-Price Bouncetopia Bouncer with Built-in Pump as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Both kids and parents will love all the great features of the Fisher-Price Bouncetopia Bouncer! With the built-in pump, all parents have to do is press one button, press one button, then sit back and relax as the bounce inflates itself in minutes. Kids will have a blast as they bounce the day away, all while developing hand-eye coordination and working on balance and dexterity. As they bounce, challenge them to count or learn the names of the different colors that wrap around the bouncer in rainbow order. The transparent walls make for a fun design, and also act as a safety feature where parents can easily keep an eye on the kids as they play. Plus, for added safety, this bouncer only has one opening for entry and exit. This helps parents make sure that kids aren’t going in and out of the bouncer unsupervised. Great for indoor use, the Fisher-Price Bouncetopia Bouncer is a fun play toy built for all-year use!

Short summary description Bestway Fisher-Price Bouncetopia Bouncer with Built-in Pump:
This short summary of the Bestway Fisher-Price Bouncetopia Bouncer with Built-in Pump data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Fisher-Price Bouncetopia Bouncer with Built-in Pump, 85 kg, 3 yr(s), Built-in air pump, Multicolour, 10.1 kg

Long summary description Bestway Fisher-Price Bouncetopia Bouncer with Built-in Pump:
This is an auto-generated long summary of Bestway Fisher-Price Bouncetopia Bouncer with Built-in Pump based on the first three specs of the first five spec groups.

Bestway Fisher-Price Bouncetopia Bouncer with Built-in Pump. Maximum weight capacity: 85 kg, Recommended age (min): 3 yr(s), Built-in air pump, Product colour: Multicolour. Weight: 10.1 kg

Features
Maximum weight capacity *
85 kg
Recommended age (min) *
3 yr(s)
Product colour *
Multicolour
Suitable for indoor use
Yes
Built-in air pump
Yes
Certification
EN71-1,2,3/EMC/LVD
Power
AC input voltage
220 - 240 V
Weight & dimensions
Width *
1750 mm
Depth *
2260 mm
Height *
1380 mm
Inflated dimensions (WxDxH)
1750 x 2260 x 1380 m
Weight
10.1 kg
Deflated size (W x L)
1750 x 2260 mm
Packaging data
Batteries included
No
Package width
390 mm
Package depth
235 mm
Package height
390 mm
Package weight
11 kg
Logistics data
Products per shipping (inner) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
06942138984828
Package volume
42000 cm³
Master (outer) case width
250 mm
Master (outer) case length
405 mm
Master (outer) case height
410 mm
Supplier features
Batteries required
No
Brand Image Product code Product Stock Price from
Bestway Fisher-Price Bouncesational Bouncer with Built-in Pump Bestway Fisher-Price Bouncesational Bouncer with Built-in Pump
(show image)
93563 Fisher-Price Bouncesational Bouncer with Built-in Pump