location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN HDMI HDBaseT Transmitter with Local Output (4K@100m) (HDBaseT Class A)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI HDBaseT Transmitter with Local Output (4K@100m) (HDBaseT Class A)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE814AT-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264646058
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
ATEN VE814AT-AT-G user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VE814AT-AT-G user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN HDMI HDBaseT Transmitter with Local Output (4K@100m) (HDBaseT Class A)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends HDMI signals to one local and two remote displays up to 100 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable
  • - HDMI (3D, Deep Color, 4K); HDCP 2.2 compatible
  • - Extends Ethernet communication using the Ethernet pass-through port
  • - Supports two IR channels for simultaneous IR signal transmissions, ranged from 30 KHz to 56 KHz
  • - ATEN EDID Technology -- when both transmitter and receiver sides are connected, VE814A adopts the EDID values of the display connected to the VE814AT for high-quality output
  • - RS-232 channel – allows you to connect to serial terminals or serial devices, such as touch screens and barcode scanners
  • - Supports wide screen format
  • - Built-in 8 kV/15 kV ESD protection
  • - Plug-and-play
  • - Rack-mountable
Long product name ATEN HDMI HDBaseT Transmitter with Local Output (4K@100m) (HDBaseT Class A) :
The long product name of ATEN HDMI HDBaseT Transmitter with Local Output (4K@100m) (HDBaseT Class A). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI HDBaseT Transmitter with Local Output (4K@100m) (HDBaseT Class A)
More>>>
ATEN HDMI HDBaseT Transmitter with Local Output (4K@100m) (HDBaseT Class A):
The official description of ATEN HDMI HDBaseT Transmitter with Local Output (4K@100m) (HDBaseT Class A) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN VE814AT is an HDBaseT Video Transmitter that is capable of sending HDMI signals up to 100 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable. Featuring dual synchronous outputs, the VE814AT can transmit video signal to two remote displays and one at the local side. This HDCP 2.2-compliant transmitter meets the HDMI Specification, including 3D, Deep Color, the maximum data rate of (10.2 Gbps), and 4K video quality up to 100 m.

The VE814AT supports RS-232 and IR signaling pass-through, allowing you to control the HDMI source device from the remote unit (VE814AR) while granting access to the HDMI display device from the local unit (VE814AT). In addition, it supports Long Reach Mode that extends HDMI signals up to 150 m, 1080p, via a single Cat 5e/6 cable.

The VE814AT is a powerful solution for where digital signage is required, such as bars, educational spaces, and public transportation stations, allowing display of identical contents at different spots.

Short summary description ATEN HDMI HDBaseT Transmitter with Local Output (4K@100m) (HDBaseT Class A):
This short summary of the ATEN HDMI HDBaseT Transmitter with Local Output (4K@100m) (HDBaseT Class A) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN HDMI HDBaseT Transmitter with Local Output (4K@100m) (HDBaseT Class A), 4096 x 2160 pixels, AV transmitter, 150 m, Wired, 3D, HDCP

Long summary description ATEN HDMI HDBaseT Transmitter with Local Output (4K@100m) (HDBaseT Class A):
This is an auto-generated long summary of ATEN HDMI HDBaseT Transmitter with Local Output (4K@100m) (HDBaseT Class A) based on the first three specs of the first five spec groups.

ATEN HDMI HDBaseT Transmitter with Local Output (4K@100m) (HDBaseT Class A). Type: AV transmitter, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Connectivity technology: Wired, Serial interface type: RS-232. Width: 123 mm, Depth: 140.2 mm, Height: 30 mm. Package width: 59 mm, Package depth: 239 mm, Package height: 160 mm. Master (outer) case width: 250 mm, Master (outer) case length: 325 mm, Master (outer) case height: 175 mm

Features
Type *
AV transmitter
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5e, Cat6, Cat6a
Maximum transfer distance
150 m
Maximum refresh rate
60 Hz
Extended display identification data (EDID)
Yes
Electrostatic Discharge (ESD) protection
Yes
Electrostatic Discharge (ESD) protection
15 kV
Supported graphics resolutions
1920 x 1080 (HD 1080), 4096 x 2160
Bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
HDCP
Yes
Material
Metal
3D
Yes
Rack mounting
Yes
Consumer Electronics Control (CEC) support
Yes
Plug and Play
Yes
Impedance
100 Ω
HDCP version
2.2
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
1
RJ-45 output ports
1
HDBaseT port
Yes
HDMI in
1
Number of HDMI outputs
1
Serial ports quantity
1
Serial interface type
RS-232
Ports & interfaces
Remote (IR) input
1
Remote (IR) output
1
DC-in jack
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
123 mm
Depth
140.2 mm
Height
30 mm
Weight
450 g
Packaging data
Package width
59 mm
Package depth
239 mm
Package height
160 mm
Package weight
730 g
Packaging content
AC adapter included
Yes
Manual
Yes
Technical details
Country of origin
Taiwan
Package volume
2265.35 cm³
Logistics data
Master (outer) case width
250 mm
Master (outer) case length
325 mm
Master (outer) case height
175 mm
Master (outer) case gross weight
3.98 kg
Master (outer) case volume
14158.42 cm³
Master (outer) case net weight
3.8 kg
Products per master (outer) case
5 pc(s)
Country Distributor
España 2 distributor(s)
México 1 distributor(s)