ATEN logo

ATEN Control System - Control Box Gen. 2 with Dual LAN

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61013
Info modified on:
14 Mar 2024, 18:45:47
Bullet Points ATEN Control System - Control Box Gen. 2 with Dual LAN:
  • - High performance processor embedded with quad-core CPU and 2 GB memory for designing and controlling complex projects
  • - Dual, isolated LAN for secured communication among IT devices
  • - Supports various interface connections for hardware-software integration and mobile device control
  • - DC outputs for power supply connections
  • - USB port for easy project upload
  • - LCD display shows the option for configuration and information display
  • - IR learning function for adding IR device drivers
  • - Supports native KNX IP for building management systems
  • - Telnet, TCP, UDP, HTTP, HTTPS, ONVIF, and PJLink compliant
  • - Supports centralized control and management by ATEN Unizon™
  • - Supports project file backup
  • - Web GUI for easy system configuration
  • - Supports SSH communication for data monitoring
  • - LED indication of connection and hardware status
  • - 2 free licenses for mobile control*
Warranty:
3 Years
Long product name ATEN Control System - Control Box Gen. 2 with Dual LAN:

Control System - Control Box Gen. 2 with Dual LAN

ATEN Control System - Control Box Gen. 2 with Dual LAN:

VK2200, ATEN’s second-generation Control Box, boasts the highest performance processor within the series. Equipped with a quad-core CPU and 2 GB / 1 GB memory, VK2200 provides real-time response and status updates and can process complex, high-loading events with customized GUI designs, as well as multiuser access control to connected devices. VK2200 features dual, isolated LAN ports – Control LAN and LAN. The Control LAN allows managed devices to be securely protected within a separate network, independent from the corporate network, for fulfilling high-security and stability demand. On the other hand, the LAN can be connected to ATEN Unizon, a centralized platform streamlining daily AV / IT management, which provides users with the convenience to monitor, troubleshoot, and maintain multiple systems all at once.

The VK2200 Control Box can be used to easily manage any room setting, and can be deployed into an existing installation by seamless integration with ATEN VanCryst ProAV products, as well as nearly any hardware or software device found in a room, including AV equipment, lighting, conference systems, air conditioning, motion sensors, power switches, and many more. VK2200 is the perfect solution for managing mass device deployments especially in strict security settings with high performance requirements, such as government agencies, military facilities, corporate organizations, and healthcare institutions.

VK2200 is a part of ATEN’s Control System Series, a standard Ethernet-based management system, which consists of hardware, configurator software, control interfaces and related services, to control any hardware and software devices within a room setting, such as boardrooms and lecture halls, and to provide direct, centralized management effortlessly via user-defined GUIs from any mobile device, ATEN Keypad and Touch Panel.

Short summary description ATEN Control System - Control Box Gen. 2 with Dual LAN:

ATEN Control System - Control Box Gen. 2 with Dual LAN, Black, Metal, LCD, 4.06 cm (1.6"), 128 x 64 pixels, 144 BTU/h

Long summary description ATEN Control System - Control Box Gen. 2 with Dual LAN:

ATEN Control System - Control Box Gen. 2 with Dual LAN. Product colour: Black, Housing material: Metal, Display type: LCD. Internal memory: 2 GB, Internal storage capacity: 8 GB, Storage media type: Flash. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). USB port type: USB Type-A, Serial interface type: RS-232, RS-232/422/485. Power consumption (max): 6.8 W, Power consumption (typical): 5.7 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.