Goobay logo

Goobay 51767 video cable adapter 1.2 m USB Type-C DisplayPort Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5140
Info modified on:
14 Mar 2024, 18:54:31
Bullet Points Goobay 51767 video cable adapter 1.2 m USB Type-C DisplayPort Black:
  • - Area of application - USB-C™ to DisplayPort adapter cable for transmitting UHD video signals from Mac/PC to e.g. an external monitor, TV or beamer with DisplayPort input
  • - Resolution - adapter cable enables/supports transmission of 4k*2k@60Hz Ultra HD video signals
  • - Protection against signal loss - Helpful DisplayPort connector lock prevents loose contacts and easy cable removal
  • - Plug & Play - The USB-C™/Displayport adapter cable can be used without installing drivers
Long product name Goobay 51767 video cable adapter 1.2 m USB Type-C DisplayPort Black:

USB-C- DisplayPort adapter cable (4k 60 Hz), 1.2m, black

Short summary description Goobay 51767 video cable adapter 1.2 m USB Type-C DisplayPort Black:

Goobay 51767, 1.2 m, USB Type-C, DisplayPort, Male, Male, Straight

Long summary description Goobay 51767 video cable adapter 1.2 m USB Type-C DisplayPort Black:

Goobay 51767. Cable length: 1.2 m, Connector 1: USB Type-C, Connector 2: DisplayPort. Weight: 45 g. Quantity per pack: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.