location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 51752 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.5 m USB A USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51752
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51752
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849517525
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:26:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 51752 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.5 m USB A USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Quick charge function - USB-C™ charging cable for super-fast synchronisation and charging of USB-C™ enabled devices with a power of up to 15 W
  • - SuperSpeed data transfer - The USB-C™ cable supports data transfer rates up to 5 Gbit/s - 10 times faster than USB 2.0
  • - Backward compatibility - The USB-C™ cable is backward compatible with USB 2.0 and USB 1.1 devices
  • - Sync & Charge - USB-C™ sync cable for synchronisation, data transfer and charging
  • - Ergonomic plug shape - Thanks to the 90° angled USB-C™ plug, smartphones rest comfortably in your hand even while charging
Long product name Goobay 51752 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.5 m USB A USB C Black :
The long product name of Goobay 51752 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.5 m USB A USB C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to USB A 3.0 cable, 90°, black, 0.5 m
More>>>
Short summary description Goobay 51752 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.5 m USB A USB C Black:
This short summary of the Goobay 51752 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.5 m USB A USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 51752, 0.5 m, USB A, USB C, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black

Long summary description Goobay 51752 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.5 m USB A USB C Black:
This is an auto-generated long summary of Goobay 51752 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.5 m USB A USB C Black based on the first three specs of the first five spec groups.

Goobay 51752. Cable length: 0.5 m. Connector 1: USB A, Connector 2: USB C, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel, Product colour: Black

Brand Image Product code Product Stock Price from
Goobay

Goobay USB-C Extension Cable USB 3.2 Generation 2, 1 m, Black
(show image)
61038 USB-C Extension Cable USB 3.2 Generation 2, 1 m, Black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Sync & Charge Super Speed USB-C to USB A 3.0 extension cable, 0.2 m
(show image)
56731 Sync & Charge Super Speed USB-C to USB A 3.0 extension cable, 0.2 m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Sync & Charge Super Speed USB-C to USB A 3.0 Charging Cable, 0.5 m
(show image)
67999 Sync & Charge Super Speed USB-C to USB A 3.0 Charging Cable, 0.5 m 0.00
(excl. VAT)
0 (incl. VAT)