location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24AG320NU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24AG320NU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24AG320NUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806092802117
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 08:54:59
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS24AG320NUXEN user manual (8.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S24AG320NU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Screen: 1920x1080 Resolution, VA Panel
  • - Technology: 1ms Response Time, 165Hz Refresh Rate, Freesync Premium
  • - Connections: HDMI & Display Port
  • - Perfect for: Serious Gaming & Productivity
Warranty: -
Long product name Samsung S24AG320NU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung S24AG320NU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" G32A FHD, 165Hz Odyssey Gaming Monitor, 1920 x 1080 px, 16:9, VA, 250 cd/m², 1ms, 178°/178°, FreeSync Premium, HDMI, DisplayPort, 16 kWh, E
More>>>
Samsung S24AG320NU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
The official description of Samsung S24AG320NU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

React in real time
165Hz refresh rate

Conquer every enemy, even at soaring speeds. 165Hz refresh rate eliminates lag and motion blur for exhilarating gameplay with ultra-smooth action.

Measure reactions in milliseconds
1ms response time (MPRT)

Make every move count with a 1ms response time. Screen pixels change colour with near-instant response, enabling fast-paced action to flow with real-world accuracy. Your on-screen performance is as swift as your own reflexes.

Uninterrupted game flow
AMD FreeSync Premium

Effortlessly smooth gameplay. AMD FreeSync Premium features adaptive sync technology which reduces screen tearing, stutter, and input latency. Low framerate compensation ensures every scene flows seamlessly.

See your game your way
Ergonomic design

Reach the height of winning. Swivel, tilt and adjust your monitor until all enemies are in perfect view. Your display can be moved freely so you can find total gaming comfort.

Take in the full view
3-sided borderless design

Your legacy has no boundaries. The 3-sided borderless design unveils maximum space for bigger, bolder gameplay. Line up two displays precisely in a dual-monitor setup, so no enemies slip through the cracks.

Fresh eyes win more
Eye Saver Mode & Flicker Free

Play for even longer. Eye Saver Mode minimises blue light enough to keep eyes relaxed and comfortable when gaming for extended periods. Flicker Free technology continuously removes tiring and irritating screen flicker so you can focus longer with less distraction or eye strain.

Short summary description Samsung S24AG320NU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S24AG320NU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24AG320NU, 61 cm (24"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description Samsung S24AG320NU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S24AG320NU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S24AG320NU. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
1 ms
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
165 Hz
Refresh rate optimizor
Yes
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Viewable size, horizontal
52.6 cm
Viewable size, vertical
29.6 cm
Display diagonal (metric)
61 cm
High Dynamic Range (HDR) supported
No
Colour gamut standard
NTSC
Colour gamut
72%
Display brightness (min)
200 cd/m²
Quantum dot color technology
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Brand specific technologies
Black Equalizer
ConnectShare (USB)
No
Flicker-free technology
Yes
Low input lag
No
Sound mirroring
No
Game mode
Yes
TV Plus
No
SmartThings app support
No
Works with Samsung Bixby
No
Tap view
No
Universal guide
No
Adaptive picture
No
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
USB Power Delivery
No
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
Yes
DisplayPort output
No
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Ergonomics
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-2 - 92°
Swivelling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Picture-in-Picture
No
Custom key function
No
Black eQualizer function
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
16 kWh
Power consumption (typical) *
16 W
Power consumption (max)
25 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
908455
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
DisplayPort
Remote control included
No
Installation CD
Yes
Power cable length
1.5 m
Weight & dimensions
Width (with stand)
544 mm
Depth (with stand)
234.2 mm
Height (with stand)
498.7 mm
Weight (with stand)
4.5 kg
Width (without stand)
544 mm
Depth (without stand)
92 mm
Height (without stand)
333.3 mm
Weight (without stand)
3 kg
Packaging data
Stand type
HAS stand
Package width
636 mm
Package depth
454 mm
Package height
211.5 mm
Package weight
6.6 kg
Other features
Power consumption (DPMS)
0.5 W
Picture-by-Picture (PbP)
No
Digital signal format system
Not supported
Anynet + (HDMI-CEC)
No
Samsung Eye Saver Mode
Yes
Wireless charging
No
Daisy chain
No
Eco Saving Plus
Yes
Eco Motion Sensor
No
Eco Light Sensor
No
Image size
Yes
Wireless display
No
Gray balance
No
Disclaimer
Yes
Factory tunning
No
Auto source switch
No
Off Timer Plus
Yes
Workspace
No
Factory calibration report
No
Uniformity correction
No
Brand Image Product code Product Stock Price from
Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Blue Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Blue
(show image)
LS27CM80BUUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G55C computer monitor 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD LED Black Samsung G55C computer monitor 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD LED Black
(show image)
LS27CG554EUXEN G55C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G55C computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black Samsung G55C computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS27CG552EUXEN G55C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White Samsung M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White
(show image)
LS32CM801UUXDU M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Pink Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Pink
(show image)
LS27CM80PUUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD White Samsung M80C computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD White
(show image)
LS27CM801UUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Pink Samsung M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Pink
(show image)
LS32CM80PUUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Green Samsung M80C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Green
(show image)
LS32CM80GUUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G51C computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black Samsung G51C computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS27CG510EUXEN G51C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G55T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black Samsung G55T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
(show image)
LC27G53TQBUXEN G55T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Italia 2 distributor(s)
Lithuania 1 distributor(s)