location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -3140MFP+ Laser A4 1200 x 1200 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-3140MFP+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012MG3NL show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:15:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -3140MFP+ Laser A4 1200 x 1200 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 40 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Built-in processor PowerPC 440 667 MHz
  • - 25.8 kg
Warranty: 1 year
Long product name KYOCERA FS -3140MFP+ Laser A4 1200 x 1200 DPI 40 ppm :
The long product name of KYOCERA FS -3140MFP+ Laser A4 1200 x 1200 DPI 40 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-3140MFP+, 4in1, laser, 25.8kg, Black/White
More>>>
KYOCERA FS -3140MFP+ Laser A4 1200 x 1200 DPI 40 ppm:
The official description of KYOCERA FS -3140MFP+ Laser A4 1200 x 1200 DPI 40 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Made for low-cost high-volume document output.
- Up to 40 pages per minute in A4
- Time to first copy: 7 seconds or less
- Double-sided print, copy, scan and fax functionality as standard
- Up to three optional paper feeders for up to 2,100 sheets
- High security through SSL, IP sec and Private Print functionality
- Low power consumption with white LED for scan/copy
- Optional support of various card authentication systems
- Exceptionally low output costs in its class

Short summary description KYOCERA FS -3140MFP+ Laser A4 1200 x 1200 DPI 40 ppm:
This short summary of the KYOCERA FS -3140MFP+ Laser A4 1200 x 1200 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -3140MFP+, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA FS -3140MFP+ Laser A4 1200 x 1200 DPI 40 ppm:
This is an auto-generated long summary of KYOCERA FS -3140MFP+ Laser A4 1200 x 1200 DPI 40 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -3140MFP+. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
22 s
Time to first page (black, normal)
9.5 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Time to first copy (black, normal)
7 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File, FTP, OCR
Scan speed (colour)
25 ppm
Scan speed (black)
35 ppm
Image formats supported
JPG, TIF
Greyscale levels
256
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax transmission speed
2.5 sec/page
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Features
Maximum duty cycle *
200000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
IBM ProPrinter, PCL 5c, PCL 6, PCL XL, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity
2.100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Custom media width
70 - 148 mm
Custom media length
216 - 356 mm
Paper tray media weight
60 - 120 g/m²
Paper handling
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 120 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Email over SSL
Yes
Performance
Maximum internal memory
768 MB
Card reader integrated
No
Internal memory *
256 MB
Compatible memory cards
CF
Built-in processor
Yes
Processor family
PowerPC
Processor model
440
Processor frequency
667 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (duplex printing)
55 dB
Sound pressure level (copying)
55 dB
Sound pressure level (scanning)
55 dB
Sound power level (standby)
30 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
5 lines
Power
Power consumption (average operating)
677.4 W
Power consumption (PowerSave)
10.6 W
Power consumption (standby)
97.9 W
Energy Star Typical Electricity Consumption (TEC)
3.7 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
TÜV/GS, CE
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
494 mm
Depth
497 mm
Height
545 mm
Weight
25.8 kg
Technical details
Compliance certificates
RoHS
Other features
Dimensions (WxDxH)
494 x 497.1 x 545.1 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Energy saving mode
Yes
Recommended monthly print volume
15.000 pages
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:12:07
Uk has collected 1 expert review for KYOCERA FS -3140MFP+ Laser A4 1200 x 1200 DPI 40 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 21:12:07
Kyocera Mita takes its office print technology from simple personal laser printers all the way up to full departmental, multifunction print stations. The FS-3140MFP sits nearer to the top than the bottom, as a workgroup device designed to print, copy, sca...
80%