location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne KILBY 10-Port L2 Managed Gigabit PoE Switch, 2 x SFP, 802.3at/af PoE, 125W, 8 PoE Outputs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KILBY 10-Port L2 Managed Gigabit PoE Switch, 2 x SFP, 802.3at/af PoE, 125W, 8 PoE Outputs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEP-1061 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867227350 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 09:30:35
The date of the most recent change of this product data-sheet in Icecat.
LevelOne GEP-1061 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne KILBY 10-Port L2 Managed Gigabit PoE Switch, 2 x SFP, 802.3at/af PoE, 125W, 8 PoE Outputs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With 8 *10/100/1000Mbps PoE ports and 2*1000Mbps SFP ports, with L2 network management
  • - Total 180W PoE power budget and usability, up to 2 ports at 90W(1-2 port), or 6 ports at 30W or 8 ports at 15.4W
  • - IEEE 802.3af/at/bt PoE compliant to simplify deployment and installation
  • - Support Web Smart configuration for PoE management, and QoS / VLAN / MSTP / Multi-broadcast / ports management features
  • - 6KV surge protection, 6KV contact / 8KV air ESD protection
Long product name LevelOne KILBY 10-Port L2 Managed Gigabit PoE Switch, 2 x SFP, 802.3at/af PoE, 125W, 8 PoE Outputs :
The long product name of LevelOne KILBY 10-Port L2 Managed Gigabit PoE Switch, 2 x SFP, 802.3at/af PoE, 125W, 8 PoE Outputs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GEP-1061 10-Port L2 Managed Gigabit PoE Switch, 2 x Gigabit SFP, 8 PoE Outputs, 180W PoE Power Budget
More>>>
LevelOne KILBY 10-Port L2 Managed Gigabit PoE Switch, 2 x SFP, 802.3at/af PoE, 125W, 8 PoE Outputs:
The official description of LevelOne KILBY 10-Port L2 Managed Gigabit PoE Switch, 2 x SFP, 802.3at/af PoE, 125W, 8 PoE Outputs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The GEP-1061 is LevelOne latest generation of 10-Port L2 Managed Gigabit PoE Switch, with 2 Gigabit SFP Uplink ports. also offers powerful Web Smart configuration for PoE management, and QoS / VLAN / MSTP / Multi-broadcast / ports management features. Switch that gives you a high-performance, low-cost, easy-to-use, seamless upgrade to boost your network to 1000Mbps. Increase the speed of your network backbone to a massive 20Gbps and bring Gigabit speeds all the way to your computers.

The GEP-1061 PoE-enabled switches features an IEEE 802.3af/at/bt standard, better PoE functionality with 180W PoE power budget and usability. supports up to 2 ports at 90W, or 6 ports at 30W or 8 ports at 15.4W to meet the increasing power demands of users. giving you flexibility in power allocation for a variety of powered devices enabling you to scale your operations to meet business growth, operational cost savings, and ease of management.

Short summary description LevelOne KILBY 10-Port L2 Managed Gigabit PoE Switch, 2 x SFP, 802.3at/af PoE, 125W, 8 PoE Outputs:
This short summary of the LevelOne KILBY 10-Port L2 Managed Gigabit PoE Switch, 2 x SFP, 802.3at/af PoE, 125W, 8 PoE Outputs data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne KILBY 10-Port L2 Managed Gigabit PoE Switch, 2 x SFP, 802.3at/af PoE, 125W, 8 PoE Outputs, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description LevelOne KILBY 10-Port L2 Managed Gigabit PoE Switch, 2 x SFP, 802.3at/af PoE, 125W, 8 PoE Outputs:
This is an auto-generated long summary of LevelOne KILBY 10-Port L2 Managed Gigabit PoE Switch, 2 x SFP, 802.3at/af PoE, 125W, 8 PoE Outputs based on the first three specs of the first five spec groups.

LevelOne KILBY 10-Port L2 Managed Gigabit PoE Switch, 2 x SFP, 802.3at/af PoE, 125W, 8 PoE Outputs. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. MAC address table: 8000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Traffic classification
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Combo SFP ports quantity
2
Fiber ports quantity
2
Fiber optic connector
SFP
Console port
RJ-45
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Cable length detection
Yes
VLAN support
Yes
Virtual LAN features
MAC address-based VLAN, Port-based VLAN, Protocol-based VLAN, Tagged VLAN
Number of VLANs
4000
Optical fiber
Fiber ethernet cabling technology
100BASE-X, 1000BASE-X
Data transmission
Switching capacity *
20 Gbit/s
Forwarding rate
14.9 Mpps
MAC address table *
8000 entries
Store-and-forward
Yes
Number of trunks
8
Number of queues
8
Static route
Yes
Jumbo frames support
Yes
Jumbo frames
10000
Packet buffer memory
4.1 MB
Security
DHCP features
DHCP client, DHCP snooping
Access Control List (ACL)
Yes
Access Control List (ACL) rules
512
IGMP snooping
Yes
MAC address filtering
Yes
SSH/SSL support
Yes
BPDU filtering/protection
Yes
Password protection
Yes
Security
DoS attack prevention
Yes
Multicast features
Multicast support
Yes
Protocols
IPv4 & IPv6 features
IPv6 Telnet, IPv6 ping, IPv6 tracert
Design
Rack mounting *
Yes
Stackable *
No
Product colour
Black
Reset button
Yes
LED indicators
Activity, Link, Power
Country of origin
China
Certification
CE class A, FCC, UL, VCCI, BSMI
Performance
Internal memory
32 MB
Telnet
Yes
Power
Power source *
AC
Power supply included *
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
80 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
8
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
125 W
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
181 mm
Depth
270 mm
Height
44 mm
Weight
800 g
Packaging data
Cables included
AC, LAN (RJ-45)
Quick start guide
Yes
Package type
Blister
Rack mount kit
Yes
Resource CD
Yes
Package width
255 mm
Package depth
82 mm
Package height
345 mm
Package weight
2 kg
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
LevelOne KILBY 10-Port L2 Managed Gigabit Switch, 2 x SFP LevelOne KILBY 10-Port L2 Managed Gigabit Switch, 2 x SFP
(show image)
GEL-1061 KILBY 10-Port L2 Managed Gigabit Switch, 2 x SFP 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 5-Port Gigabit Industrial Switch, DIN-Rail, -30°C to 65°C LevelOne 5-Port Gigabit Industrial Switch, DIN-Rail, -30°C to 65°C
(show image)
IGP-0501 5-Port Gigabit Industrial Switch, DIN-Rail, -30°C to 65°C 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 10-Port Web Smart Gigabit PoE Switch, 8 PoE Outputs, 2 x Gigabit SFP, 70W LevelOne 10-Port Web Smart Gigabit PoE Switch, 8 PoE Outputs, 2 x Gigabit SFP, 70W
(show image)
GEP-1051 10-Port Web Smart Gigabit PoE Switch, 8 PoE Outputs, 2 x Gigabit SFP, 70W 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 10-Port Web Smart Gigabit Switch, 2 x Gigabit SFP LevelOne 10-Port Web Smart Gigabit Switch, 2 x Gigabit SFP
(show image)
GEL-1051 10-Port Web Smart Gigabit Switch, 2 x Gigabit SFP 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 10-Port L2 Managed Gigabit PoE Switch, 802.3at/af PoE, 2 x SFP, 120W LevelOne 10-Port L2 Managed Gigabit PoE Switch, 802.3at/af PoE, 2 x SFP, 120W
(show image)
GEP-1070 10-Port L2 Managed Gigabit PoE Switch, 802.3at/af PoE, 2 x SFP, 120W 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEP-2650 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black LevelOne GEP-2650 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
GEP-2650 GEP-2650 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 16-Port Gigabit Switch LevelOne 16-Port Gigabit Switch
(show image)
GEU-1621 16-Port Gigabit Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)