location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R740+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Datacenter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R740+634-BSGB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X1M4M+634-BSGB
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge R740+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Datacenter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Xeon Silver 4210R (13.75MB Cache, 2.4GHz)
  • - 32GB (3200MHz) DDR4-SDRAM (1 x 32) Dual Rank & 480GB SSD
  • - iDRAC9,Enterprise
Long product name DELL PowerEdge R740+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Datacenter :
The long product name of DELL PowerEdge R740+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Datacenter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Silver 4210R (13.75MB Cache, 2.4GHz), 32GB DDR4-SDRAM 3200MT/s RDIMM Dual Rank, 480GB SSD, LAN (Broadcom 5720), PERC H730P 2GB, iDRAC9,Enterprise, 750W, No OS
More>>>
DELL PowerEdge R740+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Datacenter:
The official description of DELL PowerEdge R740+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Datacenter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accelerate your applications
Maximize application performance with the optimal mix of accelerator cards, storage and compute power in a 2U, 2-socket platform optimized for VDI.

Short summary description DELL PowerEdge R740+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Datacenter:
This short summary of the DELL PowerEdge R740+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Datacenter data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R740+634-BSGB, 2.4 GHz, 4210R, 32 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R740+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Datacenter:
This is an auto-generated long summary of DELL PowerEdge R740+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Datacenter based on the first three specs of the first five spec groups.

DELL PowerEdge R740+634-BSGB. Processor family: Intel Xeon Silver, Processor frequency: 2.4 GHz, Processor model: 4210R. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB. Ethernet LAN. Power supply: 750 W. Operating system installed: Windows Server 2019 Datacenter. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
2nd Generation Intel® Xeon® Scalable
Processor model *
4210R
Processor frequency *
2.4 GHz
Processor boost frequency
3.2 GHz
Processor cores
10
Processor cache
13.75 MB
Number of processors installed
1
Thermal Design Power (TDP)
100 W
Processor socket
LGA 3647 (Socket P)
Processor lithography
14 nm
Processor threads
20
Processor operating modes
64-bit
Processor codename
Cascade Lake
Tcase
84 °C
Maximum internal memory supported by processor
1.02 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Execute Disable Bit
Yes
Maximum number of PCI Express lanes
48
Processor package size
76.0 x 56.5 mm
Supported instruction sets
SSE4.2, AVX, AVX 2.0, AVX-512
Scalability
2S
Embedded options available
Yes
Memory
Internal memory *
32 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Registered (buffered)
Memory ranking
2
Memory slots
24x DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 32 GB
Memory data transfer rate
3200 MT/s
Maximum internal memory *
384 GB
Storage
Total storage capacity *
480 GB
Number of HDDs supported
8
Supported HDD sizes
2.5"
Number of SSDs installed
1
SSD capacity
480 GB
SSD interface
SATA III
SSD size
2.5"
Supported RAID controllers
PERC H730P 2GB
Hot-Plug support
Yes
Optical drive type *
No
Terabytes written (TBW)
876
Drive writes per day (DWPD)
1
Graphics
On-board graphics card model
Not available
Network
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Ports & interfaces
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Power cables quantity
1
Expansion slots
PCI Express x8 (Gen 3.x) slots
4
PCI Express slots version
3.0
Design
Chassis type *
Rack (2U)
Product colour
Black
Rack mounting
Yes
Rack rails
Yes
Performance
Remote administration
iDRAC9 Enterprise
Software
Operating system installed *
Windows Server 2019 Datacenter
Compatible operating systems *
Canonical Ubuntu LTS Citrix XenServer Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
197098
Power
Redundant power supply (RPS) support *
No
Power supply *
750 W
Power cable length
2 m
Power cable connector 1
C13 coupler
Power cable connector 2
C14 coupler
Power cable current
10 A
Weight & dimensions
Height
86.8 mm
Package width
968 mm
Package depth
614 mm
Package height
297 mm
Package weight
37.7 kg
Packaging content
Cables included
AC
Other features
Data transfer rate
6 Gbit/s
Bytes per sector
512
Disclaimer DELL PowerEdge R740+634-BSGB server 480 GB Rack (2U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Datacenter:
Disclaimer

Actual configuration might differ from illustration