Xerox logo

Xerox C315 A4 33ppm Wireless Duplex Printer PS3 PCL5e/6 2 Trays Total 251 Sheets

Data-sheet quality:
created/standardized by Icecat
Product views:
102181
Info modified on:
25 Jul 2024, 08:18:40
Bullet Points Xerox C315 A4 33ppm Wireless Duplex Printer PS3 PCL5e/6 2 Trays Total 251 Sheets:
  • - Xerox C315 Color Multifunction Printer
  • - 35/33 ppm Letter/A4 color and B&W
  • - Compact footprint
  • - Built-in Wi-Fi connectivity with Wi-Fi Direct®
  • - AirPrint, Mopria and Chromebook printing
  • - Copy, scan and fax capabilities
  • - New capabilities with optional Xerox Workflow Central
  • - Perfect for compact work environment
  • - Simple Installation with Smart Start Installer
  • - Standard automatic two-sided printing
  • - Energy Star, Blue Angel, EPEAT & Green World Alliance
  • - Print & Scan tools to transform documents easily
  • - Access to Workflow Central to increase productivity and automate repetitive tasks
Long product name Xerox C315 A4 33ppm Wireless Duplex Printer PS3 PCL5e/6 2 Trays Total 251 Sheets:

Xerox C315 A4 33ppm Wireless Duplex Printer PS3 PCL5e/6 2 Trays Total 251 Sheets

Xerox C315 A4 33ppm Wireless Duplex Printer PS3 PCL5e/6 2 Trays Total 251 Sheets:

Finally, a printer that works as hard as you do.

The affordable Xerox C315 Colour Multifunction Printer is built for fast, nimble offices and home offices that need a colour printer that can keep up with them. Easy to set up with Xerox® Smart Start Software and ready to work hard right out of the box. This device was designed for high-demand print environments, with 2.4-inch colour touchscreen user interface, 50-sheet automatic document feeder, automatic 2-Sided printing on letter and legal size paper with standard paper capacity of 250 sheets. Built-in wireless and Wi-Fi Direct functionality lets you print directly from mobile devices and tablets. Designed with a recommended monthly print volume of up to 1,500 pages per month, a 1.2 GHz Quad Core, 2GB RAM, and print speeds up to 35 Letter pages per minute/ 33 A4 pages per minute the C315 is a workhorse. Do more with optional Xerox Workflow Central, allowing you to convert documents into other languages, change handwritten messages into shareable text documents, create audio files of hardcopy to listen to on the go, automatically redact content, and convert scans into Microsoft Office Applications. Achieving EPEAT certification means the C315 meets comprehensive criteria for design, production, energy use, and recycling. And our Green World Alliance program offers hassle-free toner cartridge recycling.

Short summary description Xerox C315 A4 33ppm Wireless Duplex Printer PS3 PCL5e/6 2 Trays Total 251 Sheets:

Xerox C315 A4 33ppm Wireless Duplex Printer PS3 PCL5e/6 2 Trays Total 251 Sheets, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Blue, White

Long summary description Xerox C315 A4 33ppm Wireless Duplex Printer PS3 PCL5e/6 2 Trays Total 251 Sheets:

Xerox C315 A4 33ppm Wireless Duplex Printer PS3 PCL5e/6 2 Trays Total 251 Sheets. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 35 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Blue, White

Reasons to buy
Video
The Story
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.