location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox C310 Colour Printer, Laser, Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xerox C310 Colour Printer, Laser, Wireless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C310V_DNIUK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205035636 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 11:06:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox C310V_DNIUK user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specifications (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
B2XX/B3XX/C2XX/C3XX Series Embedded Web Server Administrator Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Color Printer Safety, Regulatory, Recycling, and Disposal Reference Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Color Printer Quick Reference Guide (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox C310 Colour Printer, Laser, Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xerox C310 Color Printer
  • - 35/33 ppm Letter/A4 color and B&W
  • - Compact footprint
  • - Built-in Wi-Fi connectivity with Wi-Fi Direct®
  • - AirPrint, Mopria and Chromebook printing
  • - Perfect for compact work environment
  • - Simple Installation with Smart Start Installer
  • - Standard automatic two-sided printing
  • - Energy Star, Blue Angel, EPEAT & Green World Alliance
Warranty: 1 year
Long product name Xerox C310 Colour Printer, Laser, Wireless :
The long product name of Xerox C310 Colour Printer, Laser, Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xerox C310 A4 33ppm Wireless Duplex Printer PS3 PCL5e/6 2 Trays Total 251 Sheets UK
More>>>
Xerox C310 Colour Printer, Laser, Wireless:
The official description of Xerox C310 Colour Printer, Laser, Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Finally, a printer that works as hard as you do.

The affordable Xerox C310 Colour Printer is built for fast, nimble offices and home offices that need a colour printer that can keep up with them. Easy to set up with Xerox® Smart Start Software and ready to work hard right out of the box. This device was designed for high-demand print environments, with an easy-to-use interface, automatic 2-Sided printing on letter and legal size paper with standard paper capacity of 250 sheets. Built-in wireless and Wi-Fi Direct functionality lets you print directly from mobile devices and tablets. Designed with a recommended monthly print volume of up to 1,500 pages per month, a 1 GHz dual core processor, 1 GB memory, and print speeds up to 35 Letter pages per minute/ 33 A4 pages per minute the C310 is a workhorse. Achieving EPEAT certification means the C310 Colour Printer meets comprehensive criteria for design, production, energy use, and recycling. Our Green World Alliance program offers hassle-free toner cartridge recycling.

Short summary description Xerox C310 Colour Printer, Laser, Wireless:
This short summary of the Xerox C310 Colour Printer, Laser, Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox C310 Colour Printer, Laser, Wireless, Laser, Colour, 4800 x 4800 DPI, A4, 33 ppm, Duplex printing

Long summary description Xerox C310 Colour Printer, Laser, Wireless:
This is an auto-generated long summary of Xerox C310 Colour Printer, Laser, Wireless based on the first three specs of the first five spec groups.

Xerox C310 Colour Printer, Laser, Wireless. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 4800 x 4800 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Blue, White

Perfect for small work teams or home offices – performance and reliability you can count on.
Perfect for small work teams or home offices – performance and reliability you can count on.

Small enough for tight spaces. Quiet enough for home offices. Made ready to work.
Small enough for tight spaces. Quiet enough for home offices. Made ready to work.

Stand out with spectacular image quality.
Stand out with spectacular image quality.

Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct® .
Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct® .

Xerox Print Drivers simplify the printing experience from laptop and desktop devices.
Xerox Print Drivers simplify the printing experience from laptop and desktop devices.

Protect your business with comprehensive security built-in.
Protect your business with comprehensive security built-in.

Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.
Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.

Place your printer anywhere with standard Wi-Fi connectivity included.
Place your printer anywhere with standard Wi-Fi connectivity included.

The story is currently unavailable. Please, contact us.
Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 4800 DPI
Print resolution black
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
4800 x 4800 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Duplex print speed (black, normal quality, A4/US Letter)
16 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
16 ppm
Warm-up time (from sleep mode)
15 s
Time to first page (black, normal)
6.7 s
Time to first page (colour, normal)
7.2 s
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
0 - 6000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PostScript 3, XPS
Printer fonts
PCL, PostScript
Number of PCL fonts
6
Number of PostScript fonts
158
Number of bitmap fonts
2
Number of scalable fonts
89
Input & output capacity
Total number of input trays *
1
Total input capacity *
251 sheets
Total output capacity *
125 sheets
Paper tray 1 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Manual feeder
Yes
Maximum number of input trays
3
Maximum input capacity
901 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Lightweight paper, Plain paper, Pre-printed, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Custom media width
98 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 200 g/m²
Multi-Purpose Tray media weight
60 - 216 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-A / USB Type-B
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Network
Ethernet LAN data rates
1000 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Web-based management
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Processor cores
2
Sound pressure level (printing)
50 dB
Sound pressure level (duplex printing)
52 dB
Design
Market positioning *
Home & office
Product colour *
Blue, White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
6.1 cm (2.4")
Control type
Buttons
Power
Power consumption (printing) *
360 W
Power consumption (max)
530 W
Power consumption (standby)
22 W
Power consumption (PowerSave)
1.61 W
Power consumption (off)
0.2 W
AC input voltage
220 - 240 V
AC input frequency
47-63 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2019
Operational conditions
Operating temperature (T-T)
10 - 32.2 °C
Storage temperature (T-T)
10 - 32.2 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 80%
Weight & dimensions
Width
442 mm
Depth
421 mm
Height
308 mm
Weight
21 kg
Packaging data
Package width
500 mm
Package depth
600 mm
Package height
400 mm
Package weight
23.8 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1000 pages
Included cartridge capacity (CMY)
1500 pages
Safety guide
Yes
Quick start guide
Yes
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer Xerox C310 Colour Printer, Laser, Wireless:
Disclaimer

Your new Xerox printer or multifunctional printer is eligible for a free manufacturer’s warranty. You must register for this here:
https://xerox-portal.force.com/ProductRegistration/.

Full terms can be viewed here: https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms.

Your post warranty service options:
You can continue service cover for your printer or multifunction printer with a one year Post Warranty Service Agreement. This agreement may be claimed under the Free Extended Warranty program, or purchased.

Please note - you must hold a current warranty or service agreement to purchase or claim a Post Warranty Service Agreement. There is a maximum of 5 years total cover for printers and multifunction printers.

The Terms and Conditions of the Post Warranty Service Agreement for your printer can be accessed here:
https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms