StarTech.com logo

StarTech.com 1S1P Native PCI Express Parallel Serial Combo Card with 16950 UART

Data-sheet quality:
created/standardized by Icecat
Product views:
180493
Info modified on:
10 Aug 2024, 09:46:02
Bullet Points StarTech.com 1S1P Native PCI Express Parallel Serial Combo Card with 16950 UART:
  • - 1 high-speed RS232 serial port and 1 IEEE 1284 parallel port_x000D_
  • - Native single chip, single lane PCI Express_x000D_
  • - 128-byte deep FIFO per transmitter and receiver_x000D_
  • - Selectable power output on pin 9 of the serial port_x000D_
  • - Automated in-band flow control using programmable Xon/Xoff_x000D_
  • - Supports x1,x2,x4,x8,x16(lane)PCI-Express connectors_x000D_
Warranty:
Lifetime
Long product name StarTech.com 1S1P Native PCI Express Parallel Serial Combo Card with 16950 UART:

StarTech.com 1S1P Native PCI Express Parallel Serial Combo Card with 16950 UART - 1-Port Parallel Card (PEX1S1P952)

StarTech.com 1S1P Native PCI Express Parallel Serial Combo Card with 16950 UART:

Add a parallel and serial port through a standard or low-profile PCI Express slot

The PEX1S1P952 1S1P Native PCI Express Parallel/Serial Combo Card with 16950 UART turns a PCI Express slot into 1 RS232 (DB9) serial, and 1 parallel port.

The combo card features a native PCI Express single chip design that allows you to take advantage of full PCI Express capability, providing improved speed and reliability while reducing the load applied to the CPU by as much as 48% over conventional serial cards that use a bridge chip design.

This 1-Port Serial/1-Port Parallel card offers compatibility with a broad range of operating systems including Windows (32/64-bit) and Linux, for easy integration into mixed environments. The card also features an optional low profile/half-height bracket that enables you to install the card in virtually any computer case, regardless of form factor.

Backed by a StarTech.com Lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Native single-chip, single lane PCI Express chipset delivers true PCIe performance, reducing load on the CPU by up to 48%
- Standard and low profile/half-height bracket included to ensure fitment in any system
- Selectable power output on pin 9 allows for compatibility with more serial devices and industrial applications

Short summary description StarTech.com 1S1P Native PCI Express Parallel Serial Combo Card with 16950 UART:

StarTech.com 1S1P Native PCI Express Parallel Serial Combo Card with 16950 UART, PCIe, Parallel, Serial, PCIe 1.1, RS-232, Green, 87600 h

Long summary description StarTech.com 1S1P Native PCI Express Parallel Serial Combo Card with 16950 UART:

StarTech.com 1S1P Native PCI Express Parallel Serial Combo Card with 16950 UART. Host interface: PCIe, Output interface: Parallel, Serial, Expansion card standard: PCIe 1.1. Product colour: Green, Mean time between failures (MTBF): 87600 h, Certification: CE, FCC, TAA. Chipset: PLX/Oxford - OXPCIe952, FIFO (First In, First Out): 128 B, Data bits: 5, 6, 7, 8. Power consumption (typical): 0.2 W. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows..., Other operating systems supported: Windows XP Embedded

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.