location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T140+634-BSFX+623-BBCY server 1 TB Tower Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T140+634-BSFX+623-BBCY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T0R6+634-BSFX+623-BBCY
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge T140+634-BSFX+623-BBCY server 1 TB Tower Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon E-2124 (8M Cache, 3.30 GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) ECC & 1000GB HDD
  • - Gigabit LAN
  • - iDRAC9 Basic
Long product name DELL PowerEdge T140+634-BSFX+623-BBCY server 1 TB Tower Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Standard :
The long product name of DELL PowerEdge T140+634-BSFX+623-BBCY server 1 TB Tower Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Standard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E-2124 (8M Cache, 3.30 GHz), Chassis 4 x 3.5", 8GB 2666MHz DDR4 ECC, 1 x 1TB SATA (7.2k rpm) 3.5", DVD RW, On-Board LOM DP 1GBE, iDRAC9 Basic
More>>>
DELL PowerEdge T140+634-BSFX+623-BBCY server 1 TB Tower Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Standard:
The official description of DELL PowerEdge T140+634-BSFX+623-BBCY server 1 TB Tower Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Standard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your practical, entry-level server
The Dell EMC PowerEdge T140 allows you to focus on your business, that’s why we offer the entry-level practical business server. Organize your data in one central data repository.

The T140 enables you to address common business workloads affordably.

Ideal for business applications like:

- File and print
- Mail and messaging
- Point of sale
- Finance

Make IT easy
The Dell EMC PowerEdge T140 allows you to focus on your business. You don’t have to worry about your IT infrastructure, we have IT covered.

- Work more efficiently with 50% more cores with Intel Xeon E-2100 processor, 11% faster data transfer speeds, and 20% more PCIe lanes
- Get set up as much as 66% faster with our ProDeploy suite of services
- Resolve issues with up to 72% less IT effort using automated proactive and predictive technology from ProSupport Plus and SupportAssist
- Take advantage of flexible tower placement options with quiet acoustics and thermal efficiency

Keep your data safe
The Dell EMC PowerEdge T140 allows you to focus on your business, we protect your data, so it is secure.

A comprehensive, cyber-resilient architecture with security embedded into every server helps to protect your data.

- Protect your data and your customer’s data
- Keep your data safe with software RAID by saving your data automatically
- Protect your server from malicious changes with iDRAC9 Enterprise Server Lockdown mode
- Help data privacy when you repurpose or retire servers with System Erase of local storage

Short summary description DELL PowerEdge T140+634-BSFX+623-BBCY server 1 TB Tower Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Standard:
This short summary of the DELL PowerEdge T140+634-BSFX+623-BBCY server 1 TB Tower Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T140+634-BSFX+623-BBCY, 3.3 GHz, E-2124, 8 GB, DDR4-SDRAM, 1 TB, Tower

Long summary description DELL PowerEdge T140+634-BSFX+623-BBCY server 1 TB Tower Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Standard:
This is an auto-generated long summary of DELL PowerEdge T140+634-BSFX+623-BBCY server 1 TB Tower Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Standard based on the first three specs of the first five spec groups.

DELL PowerEdge T140+634-BSFX+623-BBCY. Processor family: Intel® Xeon®, Processor frequency: 3.3 GHz, Processor model: E-2124. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 365 W. Operating system installed: Windows Server 2019 Standard. Chassis type: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
E-2124
Processor frequency *
3.3 GHz
Processor boost frequency
4.3 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel C246
Number of processors installed
1
Thermal Design Power (TDP)
71 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor threads
4
Processor operating modes
64-bit
Bus type
DMI3
Processor codename
Coffee Lake
Tjunction
100 °C
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
Embedded options available
No
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
Serial ATA
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
Supported HDD sizes
3.5"
RAID support *
No
Optical drive type *
DVD-RW
Supported storage drive interfaces
SAS, Serial ATA
Graphics
On-board graphics card model
Not available
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x8 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
PCI Express slots version
3.0
Design
Chassis type *
Tower
Product colour
Black
Performance
Remote administration
iDRAC9 Basic
Software
Operating system installed *
Windows Server 2019 Standard
Compatible operating systems *
- Microsoft Windows Server with Hyper-V - Red Hat Enterprise Linux - SUSE Linux Enterprise Server - VMware ESXi - Citrix XenServer - Ubuntu Server - Certify XenServerf
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
134856
Power
Redundant power supply (RPS) support *
No
Power supply *
365 W
Number of main power supplies
1
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
175 mm
Depth
454 mm
Height
360 mm
Package width
572 mm
Package depth
505 mm
Package height
394 mm
Package weight
15.4 kg
Packaging content
Cables included
AC
Disclaimer DELL PowerEdge T140+634-BSFX+623-BBCY server 1 TB Tower Intel® Xeon® E-2124 3.3 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Standard:
Disclaimer

Actual configuration might differ from illustration