location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX SoloCast - USB Microphone (White) Game console microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX SoloCast - USB Microphone (White)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
519T2AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188736920 show
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 00:03:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX SoloCast - USB Microphone (White) Game console microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Game console microphone -6 dB
  • - Wired Device interface: USB 2 m
  • - White
  • - Power source: USB
Long product name HyperX SoloCast - USB Microphone (White) Game console microphone :
The long product name of HyperX SoloCast - USB Microphone (White) Game console microphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

-6dB (1V/Pa at 1kHz), 2m, USB-C to USB-A, White
More>>>
HyperX SoloCast - USB Microphone (White) Game console microphone:
The official description of HyperX SoloCast - USB Microphone (White) Game console microphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy-to-use USB microphone for streamers and content creators.

For video editors, streamers, and gamers looking for a USB microphone with great sound quality, the HyperX SoloCast is a must have. Get 24-bit, 96kHz recordings with the SoloCast’s high bit depth and sampling rate. It’s Plug N Play with a USB-C connection, making it simple to use, with some of our fan-favorite conveniences like the tap-to-mute sensor and LED mute indicator. The versatile microphone has a flexible, adjustable stand and is also compatible with most boom arms, so it can either sit on your desk or work mounted. Certified by TeamSpeak and Discord and compatible with OBS, XSplit, Streamlabs OBS and a number of other programs, it’s an extremely streamer-friendly microphone.

Short summary description HyperX SoloCast - USB Microphone (White) Game console microphone:
This short summary of the HyperX SoloCast - USB Microphone (White) Game console microphone data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX SoloCast - USB Microphone (White), Game console microphone, -6 dB, 24 bit, 96 kHz, Wired, USB

Long summary description HyperX SoloCast - USB Microphone (White) Game console microphone:
This is an auto-generated long summary of HyperX SoloCast - USB Microphone (White) Game console microphone based on the first three specs of the first five spec groups.

HyperX SoloCast - USB Microphone (White). Type: Game console microphone, Microphone sensitivity: -6 dB, Bit rate: 24 bit. Connectivity technology: Wired, Device interface: USB. Product colour: White, Cable length: 2 m, Compatible products: PC, PS5, PS4, Mac. Power source: USB, Operating voltage: 5 V, Power consumption: 47 mA. Microphone weight: 268.5 g

Microphone
Microphone sensitivity
-6 dB
Type *
Game console microphone
Bit rate
24 bit
Sample rate
96 kHz
Ports & interfaces
Connectivity technology *
Wired
Device interface *
USB
Performance
Product colour *
White
Cable length
2 m
Performance
Compatible products
PC, PS5, PS4, Mac
Power
Power source *
USB
Operating voltage
5 V
Power consumption
47 mA
Weight & dimensions
Microphone weight
268.5 g
Other features
Weight
258.5 g
Logistics data
Harmonized System (HS) code
85181000
Country Distributor
Nederland 1 distributor(s)
France 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)