location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3090 Intel® Core™ i3 i3-10105 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3090
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX53X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116409540 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL OptiPlex 3090 Intel® Core™ i3 i3-10105 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 200 W
  • - Intel® Core™ i3 i3-10105 3.7 GHz
  • - 4 GB DDR4-SDRAM 2666 MHz 1 x 4 GB
  • - 1 TB HDD
  • - Intel® UHD Graphics 630
  • - Ethernet LAN 10,1000,100 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL OptiPlex 3090 Intel® Core™ i3 i3-10105 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:
This short summary of the DELL OptiPlex 3090 Intel® Core™ i3 i3-10105 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3090, 3.7 GHz, Intel® Core™ i3, i3-10105, 4 GB, 1 TB, Windows 10 Pro

Long summary description DELL OptiPlex 3090 Intel® Core™ i3 i3-10105 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black:
This is an auto-generated long summary of DELL OptiPlex 3090 Intel® Core™ i3 i3-10105 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black based on the first three specs of the first five spec groups.

DELL OptiPlex 3090. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10105. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
10th gen Intel® Core™ i3
Processor model *
i3-10105
Processor cores
4
Processor boost frequency
4.4 GHz
Processor frequency *
3.7 GHz
Processor cache
6 MB
Number of processors installed
1
Memory
Internal memory *
4 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
No
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
SFF
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Design
Product colour *
Black
Performance
Motherboard chipset
Intel Q470
Audio system
Waves MaxxAudio
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Windows 11 free upgrade
Yes
Operating system language
English, Spanish, French
Trial software
No Security Software,No Microsoft Office License Included-30 day
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
200 W
Power supply input voltage
90 - 264 V
Power supply input frequency
47 - 63 Hz
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Operating shock
110 G
Non-operating shock
160 G
Weight & dimensions
Width *
92.6 mm
Depth *
292.8 mm
Height *
290 mm
Weight *
5.1 kg
Packaging content
Display included *
No
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes