location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek SmartOffice PL 2550 Flatbed & ADF scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL 2550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0203
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Plustek 0203 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek SmartOffice PL 2550 Flatbed & ADF scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Card stock, Plain paper
  • - Maximum scan size: 216 x 297 mm Sensor type: CIS
  • - USB port
  • - Power supply type: DC 18 W
Long product name Plustek SmartOffice PL 2550 Flatbed & ADF scanner 600 x 600 DPI A4 Black :
The long product name of Plustek SmartOffice PL 2550 Flatbed & ADF scanner 600 x 600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 dpi, 50 - 105 g/㎡, 24 Vdc/0.75 A, USB 2.0, 4.5 kg
More>>>
Plustek SmartOffice PL 2550 Flatbed & ADF scanner 600 x 600 DPI A4 Black:
The official description of Plustek SmartOffice PL 2550 Flatbed & ADF scanner 600 x 600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One Button Press – Scan to Searchable PDF
The one touch searchable PDF feature helps you to save the documents in the specified storage location and later on when you require the documents, and you can retrieve them all but just keying the initials of the documents. Or simply type any keyword you remember of the document you want to find to bring up all relevant documents. The function buttons are customizable to enhance productivity and to save a lot of time for you. You can scan the documents and save them in various file formats by just clicking the button. The front office executives or the accounts department take huge number of documents and scan them for their official use but later on it becomes difficult to retrieve the documents from the large pool of documents.

Making Process Possible and Efficient
This scanner features full color duplex scanning of “thick documents” and “plastic card”, such as insurance cards, credit cards, ID card and drivers licenses. Owning to its sheet-fed and flat-bed functionality, this scanner actually enhances the speed and manages the document scanning very cleverly. As the finance department requires scanning of batches of documents, the executive can use sheet-fed scanner to scan the documents and save them automatically. After you start batch scanning, you need not have to monitor the machine. You can utilize that time for other activities till the entire scanning ends.

Creating the office completely paperless
In fact, organizations keep documents from customers such as receipts, tax refund or application forms for various purposes. Year on year these documents pile up and take large space but with this scanner, you can convert the physical documents into digital files and store them or mail them to the designated people or organizations. Your organization even can upload all the documents to a FTP site and send link to the customers or share among the colleagues for internal use. It is much easier with this scanner to share documents now. And, the biggest aspect is that it is green by design as it does not require any warm-up time.

The flat bed scanner, on the other hand, helps the users to scan the documents which are not in batches. Single papers, hand written documents or messages or phone numbers written on small piece of papers can be scanned quickly and sent or saved to the defined location. This means you can create the office completely paperless.

Short summary description Plustek SmartOffice PL 2550 Flatbed & ADF scanner 600 x 600 DPI A4 Black:
This short summary of the Plustek SmartOffice PL 2550 Flatbed & ADF scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek SmartOffice PL 2550, 216 x 297 mm, 600 x 600 DPI, 48 bit, 24 bit, 8 bit, 1 bit

Long summary description Plustek SmartOffice PL 2550 Flatbed & ADF scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Plustek SmartOffice PL 2550 Flatbed & ADF scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Plustek SmartOffice PL 2550. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black. Sensor type: CIS, Daily duty cycle (max): 1500 pages, Scan drivers: TWAIN. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Plain paper, Auto Document Feeder (ADF) media weight: 50 - 105 g/m²

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
Film scanning
No
ADF scan speed (b/w, A4)
25 ppm
ADF scan speed (colour, A4)
8 ppm
Duplex ADF scan speed (b/w, A4)
50 ipm
Duplex ADF scan speed (colour, A4)
8 ipm
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Black
Performance
Sensor type *
CIS
Daily duty cycle (max) *
1500 pages
Scan drivers
TWAIN
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Card stock, Plain paper
Maximum ISO A-series paper size *
A4
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Maximum scan width
21.6 cm
Maximum scan length
35.6 cm
Maximum scan area (ADF)
216 x 356 mm
Paper handling
Minimum scan area (ADF)
13.2 x 13.2 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
DC
Power consumption (typical)
18 W
Power consumption (standby)
0.3 W
Input voltage
24 V
Current
0.75 A
System requirements
Minimum storage drive space
800 MB
Minimum RAM
512 MB
Minimum processor
Pentium IV 2.0 GHz
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
USB required
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
FCC Class B, CE
Weight & dimensions
Width
481 mm
Depth
327 mm
Height
203 mm
Weight
4.5 kg
Packaging content
Cables included
USB
Quick start guide
Yes
AC adapter included
Yes
Calibration sheet included
Yes
Cleaning cloth
Yes
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:24:32
Uk has collected 1 expert review for Plustek SmartOffice PL 2550 Flatbed & ADF scanner 600 x 600 DPI A4 Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Plustek SmartOffice PN2040 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PN2040 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0204 PN2040 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver Plustek SmartOffice PS286 Plus ADF scanner 600 x 600 DPI A4 Black, Silver
(show image)
PS286PLUS PS286 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL806 Flatbed & ADF scanner 600 x 1200 DPI A4 Blue, White Plustek SmartOffice PL806 Flatbed & ADF scanner 600 x 1200 DPI A4 Blue, White
(show image)
0123 PL806 0.00
(excl. VAT)
0 (incl. VAT)