Tripp Lite logo

Tripp Lite B006-HD2UA4 KVM switch Rack mounting Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51796
Info modified on:
10 Aug 2024, 11:48:39
Bullet Points Tripp Lite B006-HD2UA4 KVM switch Rack mounting Black:
  • - Supports both 4K UHD and 4K DCI resolutions @ 60 Hz for superior video quality
  • - Dual USB 3.2 Gen 1 hub ports let you share USB peripherals with all computers
  • - Push buttons, hotkeys and remote port selector allow easy toggling between computers
  • - Dual-monitor support enables convenient multitasking and increased productivity
  • - Works with all major operating systems, including Windows, macOS and Linux
Warranty:
3 years
Long product name Tripp Lite B006-HD2UA4 KVM switch Rack mounting Black:

4-Port HDMI Dual-Display KVM Switch - 4K 60 Hz, USB 3.2 Gen 1, HDCP 2.2, USB Sharing

Tripp Lite B006-HD2UA4 KVM switch Rack mounting Black:

Connects Four Computers to Two 4K Monitors and a Single Keyboard/Mouse
This dual-monitor KVM switch lets you access, control, boot and reboot four computers or other devices with HDMI ports and switch back and forth among them. It’s ideal for work-from-home applications in which you’d like to share two monitors between your home and work computers. All connected computers share two HDMI 4K monitors and one USB keyboard/mouse, which saves space on your desk or workspace.

Switching Between Computers Is Fast and Easy
Use the front-panel push buttons, hotkey commands, mouse movement, RS-232 commands or the included remote port selector for quick and easy toggling among computers. You can also use the Auto Scan feature to scan all connected computers in five-second intervals automatically. LEDs indicate which computer is currently selected.

Transmits Crystal-Clear 4K Video with Digital Audio
The B006-HD2UA4 supports video resolutions up to 4K UHD (3840 x 2160 @ 60 Hz) and 4K DCI (4096 x 2160 @ 60 Hz) on two HDMI monitors, as well as 2.1-channel surround sound for music, movies and games. Independent audio switching lets you listen to music or a podcast on one computer, while simultaneously working on a different computer. Front-panel audio jacks have priority over the rear-panel jacks. A DCC (Daisy Chain Control) port lets you connect two B006-HD2UA4 KVM switches for a quad-display installation.

USB Hub Lets You Share Peripherals between Computers
Two USB 3.2 Gen 1 hub ports allow you to share USB peripherals, such as printers, hard drives, scanners, webcams and flash drives, between all connected computers. This lets you avoid the expense and clutter of separate USB hubs. The USB-A ports support data transfer speeds up to 5 Gbps and are backward compatible with previous USB generations.

Designed for Convenient Mounting with Included Brackets
The heavy-duty metal housing can be placed on a desktop or other level surface that can safely support the weight of the KVM switch and attached cables. It can also be mounted at the front or rear of a standard 19-inch rack with user-supplied hardware. The included DC power supply connects to any standard AC power source.

Short summary description Tripp Lite B006-HD2UA4 KVM switch Rack mounting Black:

Tripp Lite B006-HD2UA4, 4096 x 2160 pixels, 4K Ultra HD, Rack mounting, 3.17 W, 1U, Black

Long summary description Tripp Lite B006-HD2UA4 KVM switch Rack mounting Black:

Tripp Lite B006-HD2UA4. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. HD type: 4K Ultra HD, Maximum resolution: 4096 x 2160 pixels, Number of users: 1 user(s). Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power source: DC, Input voltage: 100 - 240, 12 V, AC input frequency: 50 - 60 Hz. Compliance certificates: CE, REACH, RoHS, WEEE

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.